Titus Company (The) Industrial Chillers - Water Cooled Aquarius Plus 2

Description
The Aquarius Plus 2 water cooled screw chillers are the best solution for large process cooling applications when requirements are reliability and performances. They are designed to meet market requirements in terms of versatility and energy efficiency. Stepless cooling capacity regulation, electronic expansion valves and high efficiency heat exchangers with integrated heat recovery systems, contributes to obtain high performance both at full load and at partial load with exceptional seasonal efficiency value.
Datasheet
Description
The Aquarius Plus 2 water cooled screw chillers are the best solution for large process cooling applications when requirements are reliability and performances. They are designed to meet market requirements in terms of versatility and energy efficiency. Stepless cooling capacity regulation, electronic expansion valves and high efficiency heat exchangers with integrated heat recovery systems, contributes to obtain high performance both at full load and at partial load with exceptional seasonal efficiency value.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Chillers - Water Cooled - Aquarius Plus 2 - Titus Company (The)
Morgantown, PA, United States
Industrial Chillers - Water Cooled
Aquarius Plus 2
Industrial Chillers - Water Cooled Aquarius Plus 2
The Aquarius Plus 2 water cooled screw chillers are the best solution for large process cooling applications when requirements are reliability and performances. They are designed to meet market requirements in terms of versatility and energy efficiency. Stepless cooling capacity regulation, electronic expansion valves and high efficiency heat exchangers with integrated heat recovery systems, contributes to obtain high performance both at full load and at partial load with exceptional seasonal efficiency value.

The Aquarius Plus 2 water cooled screw chillers are the best solution for large process cooling applications when requirements are reliability and performances. They are designed to meet market requirements in terms of versatility and energy efficiency. Stepless cooling capacity regulation, electronic expansion valves and high efficiency heat exchangers with integrated heat recovery systems, contributes to obtain high performance both at full load and at partial load with exceptional seasonal efficiency value.

Supplier's Site Datasheet

Technical Specifications

  Titus Company (The)
Product Category Chillers (industrial)
Product Number Aquarius Plus 2
Product Name Industrial Chillers - Water Cooled
Application Industrial; HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
Electrical - Climate Control - Chillers - CCE6401 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details
Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details