Titus Company (The) Industrial Chillers - Air Cooled Galaxy Tech

Description
The GALAXY Tech range is the MTA product specific for cooling of large process cooling applications. It has been developed to ensure maximum efficiency at full load and, thanks to the multiscroll technology, a precise regulation according to thermal load variations. The multi-scroll solution, allowing the division of the total refrigerating capacity on a large number of steps, is also indicated for those installations where redundancy is a must, in order to ensure the continuous operation of the production process.
Datasheet
Description
The GALAXY Tech range is the MTA product specific for cooling of large process cooling applications. It has been developed to ensure maximum efficiency at full load and, thanks to the multiscroll technology, a precise regulation according to thermal load variations. The multi-scroll solution, allowing the division of the total refrigerating capacity on a large number of steps, is also indicated for those installations where redundancy is a must, in order to ensure the continuous operation of the production process.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Chillers - Air Cooled - Galaxy Tech - Titus Company (The)
Morgantown, PA, United States
Industrial Chillers - Air Cooled
Galaxy Tech
Industrial Chillers - Air Cooled Galaxy Tech
The GALAXY Tech range is the MTA product specific for cooling of large process cooling applications. It has been developed to ensure maximum efficiency at full load and, thanks to the multiscroll technology, a precise regulation according to thermal load variations. The multi-scroll solution, allowing the division of the total refrigerating capacity on a large number of steps, is also indicated for those installations where redundancy is a must, in order to ensure the continuous operation of the production process.

The GALAXY Tech range is the MTA product specific for cooling of large process cooling applications. It has been developed to ensure maximum efficiency at full load and, thanks to the multiscroll technology, a precise regulation according to thermal load variations. The multi-scroll solution, allowing the division of the total refrigerating capacity on a large number of steps, is also indicated for those installations where redundancy is a must, in order to ensure the continuous operation of the production process.

Supplier's Site Datasheet

Technical Specifications

  Titus Company (The)
Product Category Chillers (industrial)
Product Number Galaxy Tech
Product Name Industrial Chillers - Air Cooled
Application Industrial; HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
Electrical - Climate Control - Chillers - CCE6301 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details