Titus Company (The) Datasheets for Air Compressors
Air compressors are machines that compress air to higher than atmospheric pressures for delivery to pneumatic or robotic tools, industrial equipment, or direct-use applications.
Air Compressors: Learn more
| Product Name | Notes |
|---|---|
| Combining the strengths of the Rotary Screw design with the benefit of an oil-free compression-chamber gives greater flexibility and cost-effectiveness to applications where at one time only over-sized centrifugal compressors... | |
| For applications requiring pressures ranging from 220 to 7250 PSIG, high pressure reciprocating compressors and boosters are the ideal product choice. Available in both lubricated and oil-free designs, they offer... | |
| For applications where reliability and simplicity are desired, rotary vane compressors can provide an excellent alternative. | |
| For many medical, laboratory, pharmaceutical or food and beverage applications having oil-free compressed air is an absolute must. In many of these applications oil-free reciprocating compressors offer just the right... | |
| Ideally suited for laboratory, medical and other small critical-air applications where oil lubricated machines cannot be tolerated. The scroll compressor provides quiet, reliable operation for continuous-duty applications. | |
| No other compressor type offers the flexibility, durability and reliability of the rotary screw machine. Designed for continuous duty, it is the compressor of choice for most industrial compressed air... | |
| Oftentimes the simplest and lowest cost option, reciprocating compressors have wide application in workshops, light manufacturing and auto repair & painting applications, as well as point-of-use applications in many medium... |