Titus Company (The) Industrial Chillers - Air Cooled Phoenix Plus 2

Description
The PHOENIX Plus 2 series has been developed to optimize the capacities and qualities of refrigerant R513A, green alternative with low GWP. They find their natural application in situations where, for most of the year, the thermal request is lower by the load which the unit was dimensioned. Thanks to Smart Stepless regulation according to the exact effective cooling load requested by the system, PHOENIX Plus 2 achieves SEPR HT seasonal efficiency ratio compliant with the ErP regulation, as well as very high nominal load EER ratios.
Datasheet
Description
The PHOENIX Plus 2 series has been developed to optimize the capacities and qualities of refrigerant R513A, green alternative with low GWP. They find their natural application in situations where, for most of the year, the thermal request is lower by the load which the unit was dimensioned. Thanks to Smart Stepless regulation according to the exact effective cooling load requested by the system, PHOENIX Plus 2 achieves SEPR HT seasonal efficiency ratio compliant with the ErP regulation, as well as very high nominal load EER ratios.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Chillers - Air Cooled - Phoenix Plus 2 - Titus Company (The)
Morgantown, PA, United States
Industrial Chillers - Air Cooled
Phoenix Plus 2
Industrial Chillers - Air Cooled Phoenix Plus 2
The PHOENIX Plus 2 series has been developed to optimize the capacities and qualities of refrigerant R513A, green alternative with low GWP. They find their natural application in situations where, for most of the year, the thermal request is lower by the load which the unit was dimensioned. Thanks to Smart Stepless regulation according to the exact effective cooling load requested by the system, PHOENIX Plus 2 achieves SEPR HT seasonal efficiency ratio compliant with the ErP regulation, as well as very high nominal load EER ratios.

The PHOENIX Plus 2 series has been developed to optimize the capacities and qualities of refrigerant R513A, green alternative with low GWP. They find their natural application in situations where, for most of the year, the thermal request is lower by the load which the unit was dimensioned. Thanks to Smart Stepless regulation according to the exact effective cooling load requested by the system, PHOENIX Plus 2 achieves SEPR HT seasonal efficiency ratio compliant with the ErP regulation, as well as very high nominal load EER ratios.

Supplier's Site Datasheet

Technical Specifications

  Titus Company (The)
Product Category Chillers (industrial)
Product Number Phoenix Plus 2
Product Name Industrial Chillers - Air Cooled
Application Industrial; HVAC
Unlock Full Specs
to access all available technical data

Similar Products

FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details
Electrical - Climate Control - Chillers - CCE6301 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details