Titus Company (The) Datasheets for Drains and Drain Systems
Drains and drain systems are used to capture and remove water to prevent accidents, flooding or other hazardous conditions.
Drains and Drain Systems: Learn more
| Product Name | Notes |
|---|---|
| BEKOMAT LA/LP drains help reduce the risk of damage from condensate accumulation, water hammers and other issues. They offer an effective condensate drainage solution for pressure-free or vacuum systems of... | |
| BVD drains are also referred to as automatic ball valve drains. These heavy-duty drains feature a valve operated by a gear motor. The energized gear motor rotates the ball valve... | |
| Choose Rust Handler if your applications produce substantial amounts of scale, rust or other solid debris in the liquid condensate stream. The innovative port design passes larger materials with no... | |
| Choose this drain trap if your applications require handling significantly large liquid flows. Models are available for flow capacities ranging from 3 gpm to more than 100 gpm. They're compatible... | |
| Drain-All has designed this drain trap specifically for high-temperature applications of up to 170 degrees Fahrenheit. Models that can accommodate 250-degree and 350-degree Fahrenheit environments are also available. Use it... | |
| PN high-pressure condensate drains have hard-coated bodies that deliver rugged reliability in the most challenging operating conditions. The E Series includes full stainless steel bodies to accommodate large-volume condensate flows. | |
| The dDVT720 drain series features a digital timer interface that enables you to program numerous adjustable open and closed valve settings for maximum precision. Indicator lights allow you to view... | |
| The Drain-All Condensate Handler has become the industry standard due to its efficient design. It is compatible with high-pressure, low-pressure and high-temperature environments, and applications involving a heavy concentration of... | |
| The Enterprize II is an electronic no-loss drain that's compatible with most receivers, aftercoolers, filters and dryers. This unit seamlessly integrates technologically advanced electronic level sensing that discharges the collected... | |
| The EZ-Drain is an internal pneumatic-operated condensate drain featuring an innovative "plug and play" design that makes it easy to install. You don't need an external power utility, which gives... | |
| The Sure-Drain fully adjustable solenoid-style timer drain effectively removes water and oil from compressed air systems. This solid state timer drain uses an energized coil that initiates a drain cycle,... | |
| The Vacuum Handler is the best drain trap for vacuum system applications such as vacuum pumps, gas reclaiming operations and machining operations that use a vacuuming process to seal parts. | |
| These amount-adjusted condensate drainage systems feature an intuitive capacitive sensor designed to help eliminate compressed air loss and reduce energy demand. The combination of time and energy savings delivers a... | |
| These BEKOMAT zero air-loss condensate drains are ideal for vacuum systems or centrifugal compressors. The CV Series includes a specially engineered check valve and control board, while the NLV models... | |
| These versatile electric condensate drains are ideal for most industrial compressed air applications. They combine the best of the timer-operated ball valve and float drains. They also feature a robust... | |
| These zero-loss condensate drains operate on-demand without the need for electricity. They deliver clean, dry compressed air at 80 psi to 130 psi. The 24-ounce capacity enables these large-volume condensate... | |
| This drain is compatible with oil/water separators. It operates automatically without electricity, which reduces your company's energy costs. The condensate passes into the drain through the inlet connections and pools... | |
| This drain trap is the best choice for removing corrosive chemicals or materials from the condensate. The destructive action can result from a gas like carbon dioxide or an aggressive... | |
| This external pneumatic-operated condensate drain offers another electric-free option for your compressed air process. It's incredibly versatile and provides compatibility with filters, receivers, dryers and aftercoolers. The unit's small footprint... | |
| This large-capacity zero-loss drain features fully pneumatic, electricity-free operation and robust 72-ounce discharge capacity, making it well-suited for larger air compressor installations. The automatic design allows for on-demand service, which... | |
| This pneumatically powered no air-loss drain operates without electricity, resulting in lower operating costs. It works by allowing condensate to collect in a specially designed reservoir that elevates a stainless... | |
| This premium timer drain operates via a chopping action that creates a straight-through flow without clogs. The timer activates a magnetic coil that slides up the seal assembly, producing an... | |
| This specially designed electric-operated condensate drain offers an energy-efficient compressed air system solution. The guillotine-style valve resists clogs, which increases efficiency and performance and saves time. The vertical design is... | |
| This timed electric motorized ball valve drain is ideally suited for processes consisting of high viscosity condensate and pressure of up to 720 psi. It's also easy to use, with... | |
| This trap is the most appropriate option for removing condensate containing high volumes of compressor lubricants or low specific gravity oil. It is capable of draining liquids with a specific... | |
| Use these high-pressure zero-loss drains with your vacuum systems to produce dry, clean compressed air at up to 130 psi. They're perfect for vacuum applications up to 26 inches. The... | |
| Use this drain trap in environments involving zero or atmospheric pressure compressed air applications ranging from 0 psig to 1,200 psig. The 300 and 750 models are ideal for positive... |