Titus Company (The) Industrial Chillers - Air Cooled Aries Tech 2

Description
The air-cooled water chillers ARIES Tech 2 are designed to fulfil the present and future needs of process cooling applications. Their versatility, reliability and extended operating limits allow to satisfy every type of process. Developed to meet the seasonal efficiency performances required of the ERP Eco-design Regulation, they are extremely customizable to guarantee an easy installation for any plant solution. The ARIES Tech 2 range is the example of targeted design, essential to obtain a reduced operating cost for air process cooling application without excluding reliability and environment protection.
Datasheet
Description
The air-cooled water chillers ARIES Tech 2 are designed to fulfil the present and future needs of process cooling applications. Their versatility, reliability and extended operating limits allow to satisfy every type of process. Developed to meet the seasonal efficiency performances required of the ERP Eco-design Regulation, they are extremely customizable to guarantee an easy installation for any plant solution. The ARIES Tech 2 range is the example of targeted design, essential to obtain a reduced operating cost for air process cooling application without excluding reliability and environment protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Chillers - Air Cooled - Aries Tech 2 - Titus Company (The)
Morgantown, PA, United States
Industrial Chillers - Air Cooled
Aries Tech 2
Industrial Chillers - Air Cooled Aries Tech 2
The air-cooled water chillers ARIES Tech 2 are designed to fulfil the present and future needs of process cooling applications. Their versatility, reliability and extended operating limits allow to satisfy every type of process. Developed to meet the seasonal efficiency performances required of the ERP Eco-design Regulation, they are extremely customizable to guarantee an easy installation for any plant solution. The ARIES Tech 2 range is the example of targeted design, essential to obtain a reduced operating cost for air process cooling application without excluding reliability and environment protection.

The air-cooled water chillers ARIES Tech 2 are designed to fulfil the present and future needs of process cooling applications. Their versatility, reliability and extended operating limits allow to satisfy every type of process. Developed to meet the seasonal efficiency performances required of the ERP Eco-design Regulation, they are extremely customizable to guarantee an easy installation for any plant solution. The ARIES Tech 2 range is the example of targeted design, essential to obtain a reduced operating cost for air process cooling application without excluding reliability and environment protection.

Supplier's Site Datasheet

Technical Specifications

  Titus Company (The)
Product Category Chillers (industrial)
Product Number Aries Tech 2
Product Name Industrial Chillers - Air Cooled
Application Industrial; HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
Electrical - Climate Control - Chillers - CCE6301 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details