Titus Company (The) Industrial Chillers - Water Cooled Neptune Tech

Description
The NEPTUNE Tech water cooled water chiller range is the specific solution for medium and large process cooling applications. Offers the optimal combination of energy efficiency, ease of use and superior quality. The application of up to 6 scroll compressors within up to 2 independent circuits ensures peace of mind together with excellent partial load energy savings and lowest noise levels. Energy savings can be further enhanced by opting for total heat recovery or the desuperheater configuration. NEPTUNE Tech's compact configuration allows it to even passthrough a door, further simplifying installation. The robust industrial design featuring renowned components, unloading function and wide operating limits combine to offer guaranteed operation in all conditions.
Datasheet
Description
The NEPTUNE Tech water cooled water chiller range is the specific solution for medium and large process cooling applications. Offers the optimal combination of energy efficiency, ease of use and superior quality. The application of up to 6 scroll compressors within up to 2 independent circuits ensures peace of mind together with excellent partial load energy savings and lowest noise levels. Energy savings can be further enhanced by opting for total heat recovery or the desuperheater configuration. NEPTUNE Tech's compact configuration allows it to even passthrough a door, further simplifying installation. The robust industrial design featuring renowned components, unloading function and wide operating limits combine to offer guaranteed operation in all conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Chillers - Water Cooled - Neptune Tech - Titus Company (The)
Morgantown, PA, United States
Industrial Chillers - Water Cooled
Neptune Tech
Industrial Chillers - Water Cooled Neptune Tech
The NEPTUNE Tech water cooled water chiller range is the specific solution for medium and large process cooling applications. Offers the optimal combination of energy efficiency, ease of use and superior quality. The application of up to 6 scroll compressors within up to 2 independent circuits ensures peace of mind together with excellent partial load energy savings and lowest noise levels. Energy savings can be further enhanced by opting for total heat recovery or the desuperheater configuration. NEPTUNE Tech's compact configuration allows it to even passthrough a door, further simplifying installation. The robust industrial design featuring renowned components, unloading function and wide operating limits combine to offer guaranteed operation in all conditions.

The NEPTUNE Tech water cooled water chiller range is the specific solution for medium and large process cooling applications. Offers the optimal combination of energy efficiency, ease of use and superior quality. The application of up to 6 scroll compressors within up to 2 independent circuits ensures peace of mind together with excellent partial load energy savings and lowest noise levels. Energy savings can be further enhanced by opting for total heat recovery or the desuperheater configuration. NEPTUNE Tech's compact configuration allows it to even passthrough a door, further simplifying installation. The robust industrial design featuring renowned components, unloading function and wide operating limits combine to offer guaranteed operation in all conditions.

Supplier's Site Datasheet

Technical Specifications

  Titus Company (The)
Product Category Chillers (industrial)
Product Number Neptune Tech
Product Name Industrial Chillers - Water Cooled
Application Industrial; HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
Electrical - Climate Control - Chillers - CCE6601 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details