Titus Company (The) Industrial Chillers - Air Cooled TAEevo LWT

Description
The TAEevo LWT is a specific range designed for process applications with low temperature of the glycolate fluid (up to -24 °C).If equipped with integrated pump, simplifies the installation operations and ensures a compact system. The innovative evaporator-in tank configuration ensures reduced ambient heat gain and a steady temperature of the process fluids. The use of components sourced from premium manufacturers and extensive factory testing of all units make for highest reliability levels, minimizing the risks of unplanned stoppages and increasing productivity levels. An extensive range of accessories, allow TAEevo LWT to be personalized to cover a wide variety of industrial applications.
Datasheet
Description
The TAEevo LWT is a specific range designed for process applications with low temperature of the glycolate fluid (up to -24 °C).If equipped with integrated pump, simplifies the installation operations and ensures a compact system. The innovative evaporator-in tank configuration ensures reduced ambient heat gain and a steady temperature of the process fluids. The use of components sourced from premium manufacturers and extensive factory testing of all units make for highest reliability levels, minimizing the risks of unplanned stoppages and increasing productivity levels. An extensive range of accessories, allow TAEevo LWT to be personalized to cover a wide variety of industrial applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Chillers - Air Cooled - TAEevo LWT - Titus Company (The)
Morgantown, PA, United States
Industrial Chillers - Air Cooled
TAEevo LWT
Industrial Chillers - Air Cooled TAEevo LWT
The TAEevo LWT is a specific range designed for process applications with low temperature of the glycolate fluid (up to -24 °C).If equipped with integrated pump, simplifies the installation operations and ensures a compact system. The innovative evaporator-in tank configuration ensures reduced ambient heat gain and a steady temperature of the process fluids. The use of components sourced from premium manufacturers and extensive factory testing of all units make for highest reliability levels, minimizing the risks of unplanned stoppages and increasing productivity levels. An extensive range of accessories, allow TAEevo LWT to be personalized to cover a wide variety of industrial applications.

The TAEevo LWT is a specific range designed for process applications with low temperature of the glycolate fluid (up to -24 °C).If equipped with integrated pump, simplifies the installation operations and ensures a compact system. The innovative evaporator-in tank configuration ensures reduced ambient heat gain and a steady temperature of the process fluids. The use of components sourced from premium manufacturers and extensive factory testing of all units make for highest reliability levels, minimizing the risks of unplanned stoppages and increasing productivity levels. An extensive range of accessories, allow TAEevo LWT to be personalized to cover a wide variety of industrial applications.

Supplier's Site Datasheet

Technical Specifications

  Titus Company (The)
Product Category Chillers (industrial)
Product Number TAEevo LWT
Product Name Industrial Chillers - Air Cooled
Application Industrial; HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
Electrical - Climate Control - Chillers - EB260WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details