Solid State Cooling Systems Datasheets for Chillers (industrial)

Industrial chillers cool water using refrigeration cycles to provide a constant stream of coolant for manufacturing and laboratory processes.
Chillers (industrial): Learn more

Product Name Notes
• On-board temperature control unit replaces an in-line heater or chiller/heater. • Direct heating/controlling of process fluid in wet benches. • Low flow, one-pass chemical temperature control • For 10-30...
• Precise temperature control (+0.1 °C) through 2 to 45 °C range, even near ambient • Very energy efficient (always <200 W AC of 13.5 VDC power). Less than 1/4...
• Precise temperature control • Compact, rack-mount chiller • Lowest cost of ownership • Improved wafer to wafer repeatability • Reduced energy costs • Increased MTBF • Saved fab space...
Cleanstream 550/H1500 direct temperature control is equivalent to today’s 1250 W Freon chiller and 1500 W heater in most applications Contamination free: Eliminates metal contamination possibility in baths! Clean: All...
On-board temperature control unit; works with the Switchback Power Supply or Power Supply/Temperature Controller to replace a remote chiller. Low flow, one-pass chemical temperature control Direct cooling of process fluid...
On-board temperature control unit; works with the Switchback Power Supply or Power Supply/Temperature Controller to replace a remote chiller. Low flow, one-pass chemical temperature control Direct cooling of process fluid...
On-board temperature control unit; works with the Switchback Power Supply or Power Supply/Temperature Controller to replace a remote chiller. Low flow, one-pass chemical temperature control Direct cooling of process fluid...
Precise temperature control (+0.05 °C) even near ambient Available in a 400 Watt capacity model; for up to 150 cfm recirculating air or inert gas Air-cooled. Does not require house...
Precise temperature control (+0.05 °C) even near ambient For use with CDA, N2, O2, argon or other inert gases Very energy efficient (typically <200 W AC) Whisper-quiet (as low as...
Precise temperature control (+0.05 °C) even near ambient For use with fluorinert, glycol solutions or water Very energy efficient (typically <200 W AC) Whisper-quiet (as low as 49 dBA) Worldwide...
Precise temperature control (+0.05 °C) even near ambient Cooling capacity up to 275 Watts Very energy efficient (typically <200 W AC) Whisper-quiet (as low as 49 dBA) Worldwide...
Precise temperature control (+0.05 °C) even near ambient For use with water/glycol mixture, alcohol water, DI water Very energy efficient (typically <200 W AC) Quiet (~63 dBA at...
Precise temperature control (+0.05 °C) even near ambient For use with water/glycol solutions, Fluorinert, HFE or water Very energy efficient (typically <200 W AC) Whisper-quiet (as low as...
Precise temperature control (+0.05 °C) even near ambient For use with water/glycol solutions, water/alcohol, Fluorinert or HFE or water Very energy efficient (typically <300 W AC) Whisper-quiet, 63...