Solid State Cooling Systems ThermoRack 1200

Description
• Precise temperature control • Compact, rack-mount chiller • Lowest cost of ownership • Improved wafer to wafer repeatability • Reduced energy costs • Increased MTBF • Saved fab space • Reduced repair costs • Eliminated Freons and their replacement chemicals • Can operate in heating or cooling modes • Programmed for Lam Research analog and (single channel, single channel dual output or dual output Master/Slave) Applied Materials CHX plasma etcher interfaces
Datasheet
Description
• Precise temperature control • Compact, rack-mount chiller • Lowest cost of ownership • Improved wafer to wafer repeatability • Reduced energy costs • Increased MTBF • Saved fab space • Reduced repair costs • Eliminated Freons and their replacement chemicals • Can operate in heating or cooling modes • Programmed for Lam Research analog and (single channel, single channel dual output or dual output Master/Slave) Applied Materials CHX plasma etcher interfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ThermoRack - 1200 - Solid State Cooling Systems
Wappingers Falls, NY, USA
ThermoRack
1200
ThermoRack 1200
• Precise temperature control • Compact, rack-mount chiller • Lowest cost of ownership • Improved wafer to wafer repeatability • Reduced energy costs • Increased MTBF • Saved fab space • Reduced repair costs • Eliminated Freons and their replacement chemicals • Can operate in heating or cooling modes • Programmed for Lam Research analog and (single channel, single channel dual output or dual output Master/Slave) Applied Materials CHX plasma etcher interfaces

• Precise temperature control
• Compact, rack-mount chiller
• Lowest cost of ownership
• Improved wafer to wafer repeatability
• Reduced energy costs
• Increased MTBF
• Saved fab space
• Reduced repair costs
• Eliminated Freons and their replacement chemicals
• Can operate in heating or cooling modes
• Programmed for Lam Research analog and (single channel, single channel dual output or dual output Master/Slave) Applied Materials CHX plasma etcher interfaces

Supplier's Site Datasheet

Technical Specifications

  Solid State Cooling Systems
Product Category Chillers (industrial)
Product Number 1200
Product Name ThermoRack
Application Industrial; Scientific
Power Source 230/50/1; 208-230/60/1; Other; 200-240 VAC 1 phase 7 amps 50/60 Hz
FLA 7 amps
Condenser Cooling Water-Cooled
Control Panel Features Local; TempGauge
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Chillers - CCE6301 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details