Solid State Cooling Systems ThermoCube 400L

Description
Precise temperature control (+0.05 °C) even near ambient For use with fluorinert, glycol solutions or water Very energy efficient (typically <200 W AC) Whisper-quiet (as low as 49 dBA) Worldwide power compatibility, universal input standard Easy-to-use controller for fixed temperature control or temperature cycling Excellent for manufacturing, cleanroom and laboratories Liquid-cooled. For use with recirculated filtered treated industrial water
Datasheet
Description
Precise temperature control (+0.05 °C) even near ambient For use with fluorinert, glycol solutions or water Very energy efficient (typically <200 W AC) Whisper-quiet (as low as 49 dBA) Worldwide power compatibility, universal input standard Easy-to-use controller for fixed temperature control or temperature cycling Excellent for manufacturing, cleanroom and laboratories Liquid-cooled. For use with recirculated filtered treated industrial water
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ThermoCube - 400L - Solid State Cooling Systems
Wappingers Falls, NY, USA
ThermoCube
400L
ThermoCube 400L
Precise temperature control (+0.05 °C) even near ambient For use with fluorinert, glycol solutions or water Very energy efficient (typically <200 W AC) Whisper-quiet (as low as 49 dBA) Worldwide power compatibility, universal input standard Easy-to-use controller for fixed temperature control or temperature cycling Excellent for manufacturing, cleanroom and laboratories Liquid-cooled. For use with recirculated filtered treated industrial water

Precise temperature control (+0.05 °C) even near ambient
For use with fluorinert, glycol solutions or water
Very energy efficient (typically <200 W AC)
Whisper-quiet (as low as 49 dBA)
Worldwide power compatibility, universal input standard
Easy-to-use controller for fixed temperature control or temperature cycling
Excellent for manufacturing, cleanroom and laboratories
Liquid-cooled. For use with recirculated filtered treated industrial water

Supplier's Site Datasheet

Technical Specifications

  Solid State Cooling Systems
Product Category Chillers (industrial)
Product Number 400L
Product Name ThermoCube
Application Industrial; Scientific; Laser; Medical
Power Source Other; 85-265 VAC 50/60 Hz
Condenser Cooling Water-Cooled
Control Panel Features Local; TempGauge
Other Features Indoor; Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Cooling Systems - Water-To-Air Heat Exchangers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Power Source 115/60/1; 230/50/1
Reservoir 3.0 gallons (11.36 liters)
View Details
Electrical - Climate Control - Chillers - EB260WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details
Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details