Solid State Cooling Systems ThermoRack 400

Description
Precise temperature control (+0.05 °C) even near ambient For use with water/glycol mixture, alcohol water, DI water Very energy efficient (typically <200 W AC) Quiet (~63 dBA at 3 feet) Worldwide power compatibility, universal input standard Easy-to-use controller for fixed temperature control setpoint, cycling Air-cooled. Does not require house or facility chilled water. Can operate in any standard room, laboratory or office.
Datasheet
Description
Precise temperature control (+0.05 °C) even near ambient For use with water/glycol mixture, alcohol water, DI water Very energy efficient (typically <200 W AC) Quiet (~63 dBA at 3 feet) Worldwide power compatibility, universal input standard Easy-to-use controller for fixed temperature control setpoint, cycling Air-cooled. Does not require house or facility chilled water. Can operate in any standard room, laboratory or office.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ThermoRack - 400 - Solid State Cooling Systems
Wappingers Falls, NY, USA
ThermoRack
400
ThermoRack 400
Precise temperature control (+0.05 °C) even near ambient For use with water/glycol mixture, alcohol water, DI water Very energy efficient (typically <200 W AC) Quiet (~63 dBA at 3 feet) Worldwide power compatibility, universal input standard Easy-to-use controller for fixed temperature control setpoint, cycling Air-cooled. Does not require house or facility chilled water. Can operate in any standard room, laboratory or office.

Precise temperature control (+0.05 °C) even near ambient
For use with water/glycol mixture, alcohol water, DI water
Very energy efficient (typically <200 W AC)
Quiet (~63 dBA at 3 feet)
Worldwide power compatibility, universal input standard
Easy-to-use controller for fixed temperature control setpoint, cycling
Air-cooled. Does not require house or facility chilled water. Can operate in any standard room, laboratory or office.

Supplier's Site Datasheet
ThermoCube - 400 - Solid State Cooling Systems
Wappingers Falls, NY, USA
ThermoCube
400
ThermoCube 400
Precise temperature control (+0.05 °C) even near ambient For use with water/glycol solutions, Fluorinert, HFE or water Very energy efficient (typically <200 W AC) Whisper-quiet (as low as 49 dBA) Worldwide power compatibility, universal input standard Easy-to-use controller for fixed temperature control or temperature cycling Air-cooled. Does not require house or facility chilled water. Can operate in any standard room, laboratory or office.

Precise temperature control (+0.05 °C) even near ambient
For use with water/glycol solutions, Fluorinert, HFE or water
Very energy efficient (typically <200 W AC)
Whisper-quiet (as low as 49 dBA)
Worldwide power compatibility, universal input standard
Easy-to-use controller for fixed temperature control or temperature cycling
Air-cooled. Does not require house or facility chilled water. Can operate in any standard room, laboratory or office.

Supplier's Site Datasheet

Technical Specifications

  Solid State Cooling Systems Solid State Cooling Systems
Product Category Chillers (industrial) Chillers (industrial)
Product Number 400 400
Product Name ThermoRack ThermoCube
Application Industrial; Laser; Medical; Power Industrial; Scientific; Laser; Medical
Power Source Other; 85-265 VAC 50/60 Hz Other; 85-265 VAC 50/60 Hz
Condenser Cooling Air-Cooled Air-Cooled
Control Panel Features Local; TempGauge Local; TempGauge
Other Features Indoor; Alarm Indoor; Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
Electrical - Climate Control - Chillers - EB80WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details
Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details