Solid State Cooling Systems ThermoCube PAO

Description
Precise temperature control (+0.05 °C) even near ambient Cooling capacity up to 275 Watts Very energy efficient (typically <200 W AC) Whisper-quiet (as low as 49 dBA) Worldwide power compatibility, universal input standard Easy-to-use controller for fixed temperature control or temperature cycling All stainless steel tank and plumbing for no leaks! Air-cooled. Does not require house or facility chilled water. Can operate in any standard room or lab.
Datasheet
Description
Precise temperature control (+0.05 °C) even near ambient Cooling capacity up to 275 Watts Very energy efficient (typically <200 W AC) Whisper-quiet (as low as 49 dBA) Worldwide power compatibility, universal input standard Easy-to-use controller for fixed temperature control or temperature cycling All stainless steel tank and plumbing for no leaks! Air-cooled. Does not require house or facility chilled water. Can operate in any standard room or lab.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ThermoCube - PAO - Solid State Cooling Systems
Wappingers Falls, NY, USA
ThermoCube
PAO
ThermoCube PAO
Precise temperature control (+0.05 °C) even near ambient Cooling capacity up to 275 Watts Very energy efficient (typically <200 W AC) Whisper-quiet (as low as 49 dBA) Worldwide power compatibility, universal input standard Easy-to-use controller for fixed temperature control or temperature cycling All stainless steel tank and plumbing for no leaks! Air-cooled. Does not require house or facility chilled water. Can operate in any standard room or lab.

Precise temperature control (+0.05 °C) even near ambient
Cooling capacity up to 275 Watts
Very energy efficient (typically <200 W AC)
Whisper-quiet (as low as 49 dBA)
Worldwide power compatibility, universal input standard
Easy-to-use controller for fixed temperature control or temperature cycling
All stainless steel tank and plumbing for no leaks!
Air-cooled. Does not require house or facility chilled water. Can operate in any standard room or lab.

Supplier's Site Datasheet

Technical Specifications

  Solid State Cooling Systems
Product Category Chillers (industrial)
Product Number PAO
Product Name ThermoCube
Application Industrial; Scientific; Power
Power Source Other; 85-265 VAC 50/60 Hz
Condenser Cooling Air-Cooled
Control Panel Features Local; TempGauge
Other Features Indoor; Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Chillers - EB140WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
Cooling Systems - Water-To-Air Heat Exchangers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Power Source 115/60/1; 230/50/1
Reservoir 3.0 gallons (11.36 liters)
View Details
Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details