Solid State Cooling Systems Cleanstream H3000

Description
• On-board temperature control unit replaces an in-line heater or chiller/heater. • Direct heating/controlling of process fluid in wet benches. • Low flow, one-pass chemical temperature control • For 10-30 gallon semiconductor chemical tanks
Datasheet
Description
• On-board temperature control unit replaces an in-line heater or chiller/heater. • Direct heating/controlling of process fluid in wet benches. • Low flow, one-pass chemical temperature control • For 10-30 gallon semiconductor chemical tanks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cleanstream - H3000 - Solid State Cooling Systems
Wappingers Falls, NY, USA
Cleanstream
H3000
Cleanstream H3000
• On-board temperature control unit replaces an in-line heater or chiller/heater. • Direct heating/controlling of process fluid in wet benches. • Low flow, one-pass chemical temperature control • For 10-30 gallon semiconductor chemical tanks

• On-board temperature control unit replaces an in-line heater or chiller/heater.
• Direct heating/controlling of process fluid in wet benches.
• Low flow, one-pass chemical temperature control
• For 10-30 gallon semiconductor chemical tanks

Supplier's Site Datasheet

Technical Specifications

  Solid State Cooling Systems
Product Category Chillers (industrial)
Product Number H3000
Product Name Cleanstream
Application Industrial; Scientific
Power Source Other; 208 VAC, 3-phase, 20 Amps
FLA 20 amps
Condenser Cooling Water-Cooled
Control Panel Features Local
Unlock Full Specs
to access all available technical data

Similar Products

Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
Cooling Systems - Water-To-Water Heat Exchangers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Water-Cooled
View Details
Electrical - Climate Control - Chillers - EB80WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details