Solid State Cooling Systems Oasis 160

Description
• Precise temperature control (+0.1 °C) through 2 to 45 °C range, even near ambient • Very energy efficient (always <200 W AC of 13.5 VDC power). Less than 1/4 the power usage of the nearest competitor • Easy-to-use controller for fixed temperature control or temperature cycling • Air-cooled. Does not require house or facility chilled water. Can operate in any standard room, laboratory or office. • For use with 25% propylene glycol solutions (preferred) – ethylene glycol solutions or water are acceptable • Standard easy-to-use RS232 communications interface
Datasheet
Description
• Precise temperature control (+0.1 °C) through 2 to 45 °C range, even near ambient • Very energy efficient (always <200 W AC of 13.5 VDC power). Less than 1/4 the power usage of the nearest competitor • Easy-to-use controller for fixed temperature control or temperature cycling • Air-cooled. Does not require house or facility chilled water. Can operate in any standard room, laboratory or office. • For use with 25% propylene glycol solutions (preferred) – ethylene glycol solutions or water are acceptable • Standard easy-to-use RS232 communications interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oasis - 160 - Solid State Cooling Systems
Wappingers Falls, NY, USA
Oasis
160
Oasis 160
• Precise temperature control (+0.1 °C) through 2 to 45 °C range, even near ambient • Very energy efficient (always <200 W AC of 13.5 VDC power). Less than 1/4 the power usage of the nearest competitor • Easy-to-use controller for fixed temperature control or temperature cycling • Air-cooled. Does not require house or facility chilled water. Can operate in any standard room, laboratory or office. • For use with 25% propylene glycol solutions (preferred) – ethylene glycol solutions or water are acceptable • Standard easy-to-use RS232 communications interface

• Precise temperature control (+0.1 °C) through 2 to 45 °C range, even near ambient
• Very energy efficient (always <200 W AC of 13.5 VDC power). Less than 1/4 the power usage of the nearest competitor
• Easy-to-use controller for fixed temperature control or temperature cycling
• Air-cooled. Does not require house or facility chilled water. Can operate in any standard room, laboratory or office.
• For use with 25% propylene glycol solutions (preferred) – ethylene glycol solutions or water are acceptable
• Standard easy-to-use RS232 communications interface

Datasheet

Technical Specifications

  Solid State Cooling Systems
Product Category Chillers (industrial)
Product Number 160
Product Name Oasis
Application Industrial; Scientific; Laser; Medical; Other; Diode, CCD Camera
Power Source Other; 85-265 VAC 50/60 Hz
Condenser Cooling Air-Cooled
Control Panel Features Local; TempGauge
Other Features Indoor
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Chillers - EB95WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details