Solid State Cooling Systems ThermoCube 400 AC

Description
Precise temperature control (+0.05 °C) even near ambient Available in a 400 Watt capacity model; for up to 150 cfm recirculating air or inert gas Air-cooled. Does not require house or facility chilled water. Can operate in any standard room or lab. Worldwide power compatibility, universal input standard Very energy efficient (typically <200 W AC) Whisper-quiet (as low as 49 dBA) Worldwide power compatibility, universal input standard Easy-to-use controller for fixed temperature control
Datasheet
Description
Precise temperature control (+0.05 °C) even near ambient Available in a 400 Watt capacity model; for up to 150 cfm recirculating air or inert gas Air-cooled. Does not require house or facility chilled water. Can operate in any standard room or lab. Worldwide power compatibility, universal input standard Very energy efficient (typically <200 W AC) Whisper-quiet (as low as 49 dBA) Worldwide power compatibility, universal input standard Easy-to-use controller for fixed temperature control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ThermoCube - 400 AC - Solid State Cooling Systems
Wappingers Falls, NY, USA
ThermoCube
400 AC
ThermoCube 400 AC
Precise temperature control (+0.05 °C) even near ambient Available in a 400 Watt capacity model; for up to 150 cfm recirculating air or inert gas Air-cooled. Does not require house or facility chilled water. Can operate in any standard room or lab. Worldwide power compatibility, universal input standard Very energy efficient (typically <200 W AC) Whisper-quiet (as low as 49 dBA) Worldwide power compatibility, universal input standard Easy-to-use controller for fixed temperature control

Precise temperature control (+0.05 °C) even near ambient
Available in a 400 Watt capacity model; for up to 150 cfm recirculating air or inert gas
Air-cooled. Does not require house or facility chilled water. Can operate in any standard room or lab.
Worldwide power compatibility, universal input standard
Very energy efficient (typically <200 W AC)
Whisper-quiet (as low as 49 dBA)
Worldwide power compatibility, universal input standard
Easy-to-use controller for fixed temperature control

Supplier's Site Datasheet

Technical Specifications

  Solid State Cooling Systems
Product Category Chillers (industrial)
Product Number 400 AC
Product Name ThermoCube
Application Industrial; Scientific; Laser
Power Source Other; 85-265 VAC 50/60 Hz
Condenser Cooling Air-Cooled
Control Panel Features Local; TempGauge
Other Features Indoor; Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Chillers - EB260WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
Cooling Systems - Water-To-Air Heat Exchangers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Power Source 115/60/1; 230/50/1
Reservoir 3.0 gallons (11.36 liters)
View Details
Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details