Solid State Cooling Systems Cleanstream 550 x 2

Description
On-board temperature control unit; works with the Switchback Power Supply or Power Supply/Temperature Controller to replace a remote chiller. Low flow, one-pass chemical temperature control Direct cooling of process fluid in wet benches. For 1-10 gal semiconductor chemical baths
Datasheet
Description
On-board temperature control unit; works with the Switchback Power Supply or Power Supply/Temperature Controller to replace a remote chiller. Low flow, one-pass chemical temperature control Direct cooling of process fluid in wet benches. For 1-10 gal semiconductor chemical baths
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cleanstream - 550 x 2 - Solid State Cooling Systems
Wappingers Falls, NY, USA
Cleanstream
550 x 2
Cleanstream 550 x 2
On-board temperature control unit; works with the Switchback Power Supply or Power Supply/Temperature Controller to replace a remote chiller. Low flow, one-pass chemical temperature control Direct cooling of process fluid in wet benches. For 1-10 gal semiconductor chemical baths

On-board temperature control unit; works with the Switchback Power Supply or Power Supply/Temperature Controller to replace a remote chiller.
Low flow, one-pass chemical temperature control
Direct cooling of process fluid in wet benches.
For 1-10 gal semiconductor chemical baths

Supplier's Site Datasheet

Technical Specifications

  Solid State Cooling Systems
Product Category Chillers (industrial)
Product Number 550 x 2
Product Name Cleanstream
Application Industrial; Scientific
Power Source Other; 0-144 VDC, 0-24 Amps
FLA 24 amps
Condenser Cooling Water-Cooled
Control Panel Features Local
Unlock Full Specs
to access all available technical data

Similar Products

Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
Electrical - Climate Control - Chillers - CCE6301 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details