Solid State Cooling Systems Cleanstream 550/H1500

Description
Cleanstream 550/H1500 direct temperature control is equivalent to today’s 1250 W Freon chiller and 1500 W heater in most applications Contamination free: Eliminates metal contamination possibility in baths! Clean: All PFA Teflon® surfaces on process side for ultra-high purity or corrosive fluids Precise: Maintains temperature control to + 0.05 ºC over the range of 10 to 90 ºC. Energy Saving: Reduces power consumption by 95% in near ambient applications compared to Freon-based chiller. Saves approximately $3250/yr in energy cost @ $0.10/kwhr Compact: Fits inside most wet bench designs, eliminating off-board equipment Reliable: Field data show MTBF > 500,000 hours Simple: No maintenance: no moving parts to wear out Fast response time: 10 X faster than response time of refrigerant-based chillers
Datasheet
Description
Cleanstream 550/H1500 direct temperature control is equivalent to today’s 1250 W Freon chiller and 1500 W heater in most applications Contamination free: Eliminates metal contamination possibility in baths! Clean: All PFA Teflon® surfaces on process side for ultra-high purity or corrosive fluids Precise: Maintains temperature control to + 0.05 ºC over the range of 10 to 90 ºC. Energy Saving: Reduces power consumption by 95% in near ambient applications compared to Freon-based chiller. Saves approximately $3250/yr in energy cost @ $0.10/kwhr Compact: Fits inside most wet bench designs, eliminating off-board equipment Reliable: Field data show MTBF > 500,000 hours Simple: No maintenance: no moving parts to wear out Fast response time: 10 X faster than response time of refrigerant-based chillers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cleanstream - 550/H1500 - Solid State Cooling Systems
Wappingers Falls, NY, USA
Cleanstream
550/H1500
Cleanstream 550/H1500
Cleanstream 550/H1500 direct temperature control is equivalent to today’s 1250 W Freon chiller and 1500 W heater in most applications Contamination free: Eliminates metal contamination possibility in baths! Clean: All PFA Teflon® surfaces on process side for ultra-high purity or corrosive fluids Precise: Maintains temperature control to + 0.05 ºC over the range of 10 to 90 ºC. Energy Saving: Reduces power consumption by 95% in near ambient applications compared to Freon-based chiller. Saves approximately $3250/yr in energy cost @ $0.10/kwhr Compact: Fits inside most wet bench designs, eliminating off-board equipment Reliable: Field data show MTBF > 500,000 hours Simple: No maintenance: no moving parts to wear out Fast response time: 10 X faster than response time of refrigerant-based chillers

Cleanstream 550/H1500 direct temperature control is equivalent to today’s 1250 W Freon chiller and 1500 W heater in most applications
Contamination free: Eliminates metal contamination possibility in baths!
Clean: All PFA Teflon® surfaces on process side for ultra-high purity or corrosive fluids
Precise: Maintains temperature control to + 0.05 ºC over the range of 10 to 90 ºC.
Energy Saving:
Reduces power consumption by 95% in near ambient applications compared to Freon-based chiller. Saves approximately $3250/yr in energy cost @ $0.10/kwhr
Compact: Fits inside most wet bench designs, eliminating off-board equipment
Reliable: Field data show MTBF > 500,000 hours
Simple: No maintenance: no moving parts to wear out
Fast response time: 10 X faster than response time of refrigerant-based chillers

Supplier's Site Datasheet

Technical Specifications

  Solid State Cooling Systems
Product Category Chillers (industrial)
Product Number 550/H1500
Product Name Cleanstream
Application Industrial; Scientific
Power Source Other; 0-144 VDC, 0-12 Amps
FLA 12 amps
Condenser Cooling Water-Cooled
Control Panel Features Local
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Chillers - EB260WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details