Advantage Engineering, Inc. Datasheets for Chillers (industrial)
Industrial chillers cool water using refrigeration cycles to provide a constant stream of coolant for manufacturing and laboratory processes.
Chillers (industrial): Learn more
| Product Name | Notes |
|---|---|
| Central chillers can supply temperatures between 20°F to 65°F to several processes at a time, throughout the entire plant. OACS air-cooled liquid chillers use ambient air to dissipate process heat. | |
| Central chillers can supply temperatures between 20°F to 65°F to several processes at a time, throughout the entire plant. WPT chilling modules are stationary units and placed inside the product... | |
| Central chillers can supply temperatures between 20°F to 70°F to several processes at a time, throughout the entire plant. Titan systems combine multiple zone chillers with a large size reservoir... | |
| Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir... |