Advantage Engineering, Inc. Datasheets for Filtration Equipment
Filtration equipment is used to filter, thicken or clarify a mixture of different elements.
Filtration Equipment: Learn more
| Product Name | Notes |
|---|---|
| ADVANTAGE BF Bag Filter vessels are constructed of heavy duty carbon steel (stainless steel is optional) with a 304 stainless steel perforated basket.The vessel is rated at 150 PSI. A... | |
| ADVANTAGE CS centrifugal separators are ideally suited for small system applications, side-stream installations and individual equipment protection. PROCESS FLOW RATE: 50 GPM PROCESS PORT SIZE: 1.5" AVAILABLE PUMP: 3HP on... | |
| ADVANTAGE MLS filters are the perfect alternative to expensive, automatic filter systems. MLS filters are more dependable than many other intricate filters. PROCESS FLOW RATES: 5 to 2000GPM AVAILABLE SCREEN... | |
| ADVANTAGE PM permanent media sand and gravel filters remove free floating solids from plant circulating liquids, preventing blockage in manifolds and orifices located in process equipment. Three seizes are offered... |