Advantage Engineering, Inc. WPT Series Water-Cooled Water Chiller C-50WPT

Description
Central chillers can supply temperatures between 20°F to 65°F to several processes at a time, throughout the entire plant. WPT chilling modules are stationary units and placed inside the product facility. The WPT does not have a reservoir or pumping system, so process water is circulated to the chiller and then to the process application by an external pump tank station (also located inside the facility). These systems are stationary and require a circulating pump station to distribute water to the processes. Central chillers are offered in capacities from 5 to 180 tons. Assembled from known reliable and long service life components, WPT water chillers will operate efficiently for many years in many types of industrial environments.
Description
Central chillers can supply temperatures between 20°F to 65°F to several processes at a time, throughout the entire plant. WPT chilling modules are stationary units and placed inside the product facility. The WPT does not have a reservoir or pumping system, so process water is circulated to the chiller and then to the process application by an external pump tank station (also located inside the facility). These systems are stationary and require a circulating pump station to distribute water to the processes. Central chillers are offered in capacities from 5 to 180 tons. Assembled from known reliable and long service life components, WPT water chillers will operate efficiently for many years in many types of industrial environments.
Datasheet
Datasheet Summary
Powered by GS/AI

The C-50WPT is a water-cooled water chiller from Advantage Engineering, Inc., designed to provide a cooling capacity of 50 tons. It operates within a fluid temperature range of 20°F to 80°F using R410A refrigerant. This model requires an external water supply, such as from a cooling tower or city water, to reject heat from the refrigeration circuit. The C-50WPT is equipped with a hermetic scroll compressor, ensuring efficient operation. This chiller is part of a series that allows for the connection of multiple units to increase overall cooling capacity. It features a standard control instrument, the MZC III, which monitors system operation and provides precise control of process fluid temperature. The unit dimensions are 57 inches in height, 36 inches in width, and 84 inches in length, with a shipping weight of approximately 1,100 pounds. The C-50WPT is suitable for industrial applications requiring reliable and efficient cooling solutions.

Datasheet Summary
Powered by GS/AI

The C-50WPT is a water-cooled water chiller from Advantage Engineering, Inc., designed to provide a cooling capacity of 50 tons. It operates within a fluid temperature range of 20°F to 80°F using R410A refrigerant. This model requires an external water supply, such as from a cooling tower or city water, to reject heat from the refrigeration circuit. The C-50WPT is equipped with a hermetic scroll compressor, ensuring efficient operation. This chiller is part of a series that allows for the connection of multiple units to increase overall cooling capacity. It features a standard control instrument, the MZC III, which monitors system operation and provides precise control of process fluid temperature. The unit dimensions are 57 inches in height, 36 inches in width, and 84 inches in length, with a shipping weight of approximately 1,100 pounds. The C-50WPT is suitable for industrial applications requiring reliable and efficient cooling solutions.

Suppliers

Company
Product
Description
Supplier Links
WPT Series Water-Cooled Water Chiller - C-50WPT - Advantage Engineering, Inc.
Greenwood, IN, USA
WPT Series Water-Cooled Water Chiller
C-50WPT
WPT Series Water-Cooled Water Chiller C-50WPT
Central chillers can supply temperatures between 20°F to 65°F to several processes at a time, throughout the entire plant. WPT chilling modules are stationary units and placed inside the product facility. The WPT does not have a reservoir or pumping system, so process water is circulated to the chiller and then to the process application by an external pump tank station (also located inside the facility). These systems are stationary and require a circulating pump station to distribute water to the processes. Central chillers are offered in capacities from 5 to 180 tons. Assembled from known reliable and long service life components, WPT water chillers will operate efficiently for many years in many types of industrial environments.
  • Central chillers can supply temperatures between 20°F to 65°F to several processes at a time, throughout the entire plant.
  • WPT chilling modules are stationary units and placed inside the product facility.
  • The WPT does not have a reservoir or pumping system, so process water is circulated to the chiller and then to the process application by an external pump tank station (also located inside the facility).
  • These systems are stationary and require a circulating pump station to distribute water to the processes. Central chillers are offered in capacities from 5 to 180 tons.
  • Assembled from known reliable and long service life components, WPT water chillers will operate efficiently for many years in many types of industrial environments.
Supplier's Site Datasheet

Technical Specifications

  Advantage Engineering, Inc.
Product Category Chillers (industrial)
Product Number C-50WPT
Product Name WPT Series Water-Cooled Water Chiller
Application Industrial; Process
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Cooling, Heating - EB150WT-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details