Advantage Engineering, Inc. OACS Series Air-Cooled Water Chiller OACS-150D-MZC-2P

Description
Central chillers can supply temperatures between 20°F to 65°F to several processes at a time, throughout the entire plant. OACS air-cooled liquid chillers use ambient air to dissipate process heat. These units efficiently run in outdoor ambient air temperatures between -20°F to 95°F. Capacities from 5 to 210 tons. OACS systems are designed to be installed outdoor in most types of climates. The air-cooled condenser is integral to the chiller, reservoir and pumping system and comes as a complete package. Assembled from known reliable and long service life components, WPT water chillers will operate efficiently for many years in many types of industrial environments.
Datasheet
Description
Central chillers can supply temperatures between 20°F to 65°F to several processes at a time, throughout the entire plant. OACS air-cooled liquid chillers use ambient air to dissipate process heat. These units efficiently run in outdoor ambient air temperatures between -20°F to 95°F. Capacities from 5 to 210 tons. OACS systems are designed to be installed outdoor in most types of climates. The air-cooled condenser is integral to the chiller, reservoir and pumping system and comes as a complete package. Assembled from known reliable and long service life components, WPT water chillers will operate efficiently for many years in many types of industrial environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OACS Series Air-Cooled Water Chiller - OACS-150D-MZC-2P - Advantage Engineering, Inc.
Greenwood, IN, USA
OACS Series Air-Cooled Water Chiller
OACS-150D-MZC-2P
OACS Series Air-Cooled Water Chiller OACS-150D-MZC-2P
Central chillers can supply temperatures between 20°F to 65°F to several processes at a time, throughout the entire plant. OACS air-cooled liquid chillers use ambient air to dissipate process heat. These units efficiently run in outdoor ambient air temperatures between -20°F to 95°F. Capacities from 5 to 210 tons. OACS systems are designed to be installed outdoor in most types of climates. The air-cooled condenser is integral to the chiller, reservoir and pumping system and comes as a complete package. Assembled from known reliable and long service life components, WPT water chillers will operate efficiently for many years in many types of industrial environments.
  • Central chillers can supply temperatures between 20°F to 65°F to several processes at a time, throughout the entire plant.
  • OACS air-cooled liquid chillers use ambient air to dissipate process heat. These units efficiently run in outdoor ambient air temperatures between -20°F to 95°F. Capacities from 5 to 210 tons.
  • OACS systems are designed to be installed outdoor in most types of climates. The air-cooled condenser is integral to the chiller, reservoir and pumping system and comes as a complete package.
  • Assembled from known reliable and long service life components, WPT water chillers will operate efficiently for many years in many types of industrial environments.
Supplier's Site Datasheet

Technical Specifications

  Advantage Engineering, Inc.
Product Category Chillers (industrial)
Product Number OACS-150D-MZC-2P
Product Name OACS Series Air-Cooled Water Chiller
Application Industrial; Process
Reservoir 900.0 gallons (3407 liters)
Condenser Cooling Air-Cooled
Control Panel Features Local; TempGauge
Other Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
Liquid Cooling, Heating - EB150WT-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details