Advantage Engineering, Inc. Maximum Series Air-Cooled Portable Water Chiller M1-1A

Description
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Air-Cooled portable chillers used indoor ambient air to cool the process.
Description
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Air-Cooled portable chillers used indoor ambient air to cool the process.
Datasheet
Datasheet Summary
Powered by GS/AI

The Maximum Series Air-Cooled Portable Water Chiller, model M1-1A, is designed for efficient process cooling in industrial applications. It has a cooling capacity of 2 tons at a fluid temperature of 50°F and operates within a temperature range of 20°F to 80°F. The unit utilizes ambient air to extract heat, making it suitable for indoor use without adding extra heat to the facility. This chiller is equipped with a hermetic scroll compressor and uses R410A refrigerant, which is non-ozone depleting. It features a built-in fluid circulation system and is delivered fully charged and ready for operation. The unit requires only electrical power, coolant fluid, and a process load to function. The M1-1A model has a process pump rated at ¬æ horsepower, capable of delivering 4.8 gallons per minute. It is designed for easy installation and operation, with all control instruments conveniently located for performance diagnostics. The chiller's dimensions are 30 inches in height, 37 inches in width, and 24 inches in depth, with a shipping weight of approximately 445 lbs. Engineers considering this product should note that it is suitable for applications requiring reliable and portable cooling solutions.

Datasheet Summary
Powered by GS/AI

The Maximum Series Air-Cooled Portable Water Chiller, model M1-1A, is designed for efficient process cooling in industrial applications. It has a cooling capacity of 2 tons at a fluid temperature of 50°F and operates within a temperature range of 20°F to 80°F. The unit utilizes ambient air to extract heat, making it suitable for indoor use without adding extra heat to the facility. This chiller is equipped with a hermetic scroll compressor and uses R410A refrigerant, which is non-ozone depleting. It features a built-in fluid circulation system and is delivered fully charged and ready for operation. The unit requires only electrical power, coolant fluid, and a process load to function. The M1-1A model has a process pump rated at ¬æ horsepower, capable of delivering 4.8 gallons per minute. It is designed for easy installation and operation, with all control instruments conveniently located for performance diagnostics. The chiller's dimensions are 30 inches in height, 37 inches in width, and 24 inches in depth, with a shipping weight of approximately 445 lbs. Engineers considering this product should note that it is suitable for applications requiring reliable and portable cooling solutions.

Suppliers

Company
Product
Description
Supplier Links
Maximum Series Air-Cooled Portable Water Chiller - M1-1A - Advantage Engineering, Inc.
Greenwood, IN, USA
Maximum Series Air-Cooled Portable Water Chiller
M1-1A
Maximum Series Air-Cooled Portable Water Chiller M1-1A
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Air-Cooled portable chillers used indoor ambient air to cool the process.
  • Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements.
  • Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system.
  • Air-Cooled portable chillers used indoor ambient air to cool the process.
Supplier's Site Datasheet

Technical Specifications

  Advantage Engineering, Inc.
Product Category Chillers (industrial)
Product Number M1-1A
Product Name Maximum Series Air-Cooled Portable Water Chiller
Application Industrial; Process
Power Source 208-230/60/1
Reservoir 4.0 gallons (15.14 liters)
FLA 15 amps
Condenser Cooling Air-Cooled
Unlock Full Specs
to access all available technical data

Similar Products

Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
Cooling Systems - Water-To-Air Heat Exchangers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Power Source 115/60/1; 230/50/1
Reservoir 3.0 gallons (11.36 liters)
View Details
Electrical - Climate Control - Chillers - EB140WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details