Advantage Engineering, Inc. Maximum Series Air-Cooled Portable Water Chiller M1D-15AB

Description
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Air-Cooled portable chillers used indoor ambient air to cool the process.
Datasheet
Description
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Air-Cooled portable chillers used indoor ambient air to cool the process.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maximum Series Air-Cooled Portable Water Chiller - M1D-15AB - Advantage Engineering, Inc.
Greenwood, IN, USA
Maximum Series Air-Cooled Portable Water Chiller
M1D-15AB
Maximum Series Air-Cooled Portable Water Chiller M1D-15AB
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Air-Cooled portable chillers used indoor ambient air to cool the process.
  • Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements.
  • Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system.
  • Air-Cooled portable chillers used indoor ambient air to cool the process.
Supplier's Site Datasheet

Technical Specifications

  Advantage Engineering, Inc.
Product Category Chillers (industrial)
Product Number M1D-15AB
Product Name Maximum Series Air-Cooled Portable Water Chiller
Application Industrial; Process
Power Source 208-230/60/3; 460/60/3; 575/60/3
Reservoir 65.0 gallons (246 liters)
FLA 31 to 87 amps
Condenser Cooling Air-Cooled
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Chillers - CCE6401 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details