Advantage Engineering, Inc. Datasheets for Fluid Heat Transfer Systems

Fluid heat transfer systems circulate thermal fluid through process equipment to maintain an even, consistent temperature profile.
Fluid Heat Transfer Systems: Learn more

Product Name Notes
Oil temperature control units circulate oil through the process and are used for applications were the required temperature ranges from 100° to 400°F. (Up to 500° with optional controller) These...
Water temperature control units circulate temperature stabilized water through the process for process temperature control. The temperature control range of this unit is 30°F - 250°F. A pump circulates water...
Water temperature control units circulate temperature stabilized water through the process for process temperature control. The temperature control range of this unit is 30°F - 300°F. A pump circulates water...