Advantage Engineering, Inc. Maximum Series Air-Cooled Portable Water Chiller M1D-10A

Description
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Air-Cooled portable chillers used indoor ambient air to cool the process. Small water chillers are commonly used in Laboratories, Lasers, Medical, Biopharmaceutical, Semi Conductors and many other applications.
Description
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Air-Cooled portable chillers used indoor ambient air to cool the process. Small water chillers are commonly used in Laboratories, Lasers, Medical, Biopharmaceutical, Semi Conductors and many other applications.
Datasheet
Datasheet Summary
Powered by GS/AI

The Maximum Series Air-Cooled Portable Water Chiller, model M1D-10A, is designed for efficient process cooling with a capacity of 10 tons. It operates within a fluid temperature range of 20°F to 80°F, making it suitable for various industrial applications. This unit utilizes ambient air to extract heat, ensuring full rated capacity even in high ambient conditions. The chiller is equipped with a non-ozone depleting refrigerant and is delivered fully charged and ready for operation. The M1D-10A features a hermetic scroll compressor and has a process pump rated at 2 horsepower, capable of delivering up to 36 gallons per minute. It requires a power supply of 230V or 460V, with full load amperage varying based on the voltage. The unit is constructed with stainless steel and has dimensions of 40 inches in height, 34 inches in width, and 45 inches in depth, weighing approximately 900 lbs for shipping. This portable chiller is ideal for applications in laboratories, medical facilities, and biopharmaceutical processes, where precise temperature control is essential. It is designed for easy installation and operation, requiring only electrical power, coolant fluid, and a process load.

Datasheet Summary
Powered by GS/AI

The Maximum Series Air-Cooled Portable Water Chiller, model M1D-10A, is designed for efficient process cooling with a capacity of 10 tons. It operates within a fluid temperature range of 20°F to 80°F, making it suitable for various industrial applications. This unit utilizes ambient air to extract heat, ensuring full rated capacity even in high ambient conditions. The chiller is equipped with a non-ozone depleting refrigerant and is delivered fully charged and ready for operation. The M1D-10A features a hermetic scroll compressor and has a process pump rated at 2 horsepower, capable of delivering up to 36 gallons per minute. It requires a power supply of 230V or 460V, with full load amperage varying based on the voltage. The unit is constructed with stainless steel and has dimensions of 40 inches in height, 34 inches in width, and 45 inches in depth, weighing approximately 900 lbs for shipping. This portable chiller is ideal for applications in laboratories, medical facilities, and biopharmaceutical processes, where precise temperature control is essential. It is designed for easy installation and operation, requiring only electrical power, coolant fluid, and a process load.

Suppliers

Company
Product
Description
Supplier Links
Maximum Series Air-Cooled Portable Water Chiller - M1D-10A - Advantage Engineering, Inc.
Greenwood, IN, USA
Maximum Series Air-Cooled Portable Water Chiller
M1D-10A
Maximum Series Air-Cooled Portable Water Chiller M1D-10A
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Air-Cooled portable chillers used indoor ambient air to cool the process. Small water chillers are commonly used in Laboratories, Lasers, Medical, Biopharmaceutical, Semi Conductors and many other applications.
  • Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements.
  • Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system.
  • Air-Cooled portable chillers used indoor ambient air to cool the process.
  • Small water chillers are commonly used in Laboratories, Lasers, Medical, Biopharmaceutical, Semi Conductors and many other applications.
Supplier's Site Datasheet

Technical Specifications

  Advantage Engineering, Inc.
Product Category Chillers (industrial)
Product Number M1D-10A
Product Name Maximum Series Air-Cooled Portable Water Chiller
Application Industrial; Process
Power Source 208-230/60/3; 460/60/3; 575/60/3
Reservoir 25.0 gallons (94.64 liters)
FLA 23 to 56 amps
Condenser Cooling Air-Cooled
Unlock Full Specs
to access all available technical data

Similar Products

Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
Cooling Systems - Water-To-Water Heat Exchangers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Water-Cooled
View Details
Electrical - Climate Control - Chillers - CCE6601 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details