Advantage Engineering, Inc. Maximum Series Air-Cooled Portable Water Chiller M1D-5A

Description
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Air-Cooled portable chillers used indoor ambient air to cool the process.
Description
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Air-Cooled portable chillers used indoor ambient air to cool the process.
Datasheet
Datasheet Summary
Powered by GS/AI

The Maximum Series Air-Cooled Portable Water Chiller, model M1D-5A, is designed for industrial process cooling applications, providing a cooling capacity of 5 tons. It operates within a fluid temperature range of 20°F to 80°F and is equipped with a refrigeration unit and an integral fluid circulation system. This model utilizes ambient air to extract heat, ensuring efficient cooling without adding extra heat to the facility. The chiller is delivered fully charged with a non-ozone depleting refrigerant and is ready for immediate operation upon installation, requiring only electrical power, coolant fluid, and a process load. It features a stainless steel construction and includes a process pump with a capacity of 12 gallons per minute. The unit's dimensions are 40 inches in height, 34 inches in width, and 45 inches in depth, with a shipping weight of approximately 900 lbs. Engineers considering this product should note that it is suitable for indoor use and may require additional setup for optimal performance, including proper electrical and plumbing connections.

Datasheet Summary
Powered by GS/AI

The Maximum Series Air-Cooled Portable Water Chiller, model M1D-5A, is designed for industrial process cooling applications, providing a cooling capacity of 5 tons. It operates within a fluid temperature range of 20°F to 80°F and is equipped with a refrigeration unit and an integral fluid circulation system. This model utilizes ambient air to extract heat, ensuring efficient cooling without adding extra heat to the facility. The chiller is delivered fully charged with a non-ozone depleting refrigerant and is ready for immediate operation upon installation, requiring only electrical power, coolant fluid, and a process load. It features a stainless steel construction and includes a process pump with a capacity of 12 gallons per minute. The unit's dimensions are 40 inches in height, 34 inches in width, and 45 inches in depth, with a shipping weight of approximately 900 lbs. Engineers considering this product should note that it is suitable for indoor use and may require additional setup for optimal performance, including proper electrical and plumbing connections.

Suppliers

Company
Product
Description
Supplier Links
Maximum Series Air-Cooled Portable Water Chiller - M1D-5A - Advantage Engineering, Inc.
Greenwood, IN, USA
Maximum Series Air-Cooled Portable Water Chiller
M1D-5A
Maximum Series Air-Cooled Portable Water Chiller M1D-5A
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Air-Cooled portable chillers used indoor ambient air to cool the process.
  • Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements.
  • Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system.
  • Air-Cooled portable chillers used indoor ambient air to cool the process.
Supplier's Site Datasheet

Technical Specifications

  Advantage Engineering, Inc.
Product Category Chillers (industrial)
Product Number M1D-5A
Product Name Maximum Series Air-Cooled Portable Water Chiller
Application Industrial; Process
Power Source 208-230/60/3; 460/60/3; 575/60/3
Reservoir 25.0 gallons (94.64 liters)
FLA 14 to 34 amps
Condenser Cooling Air-Cooled
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Cooling, Heating - EB150WT-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
Cooling Systems - Water-To-Air Heat Exchangers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Power Source 115/60/1; 230/50/1
Reservoir 3.0 gallons (11.36 liters)
View Details
Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details