Advantage Engineering, Inc. Maximum Series Water-Cooled Portable Water Chiller M1-25W

Description
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Water-Cooled portable chillers used plant water supplies to cool the process.
Description
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Water-Cooled portable chillers used plant water supplies to cool the process.
Datasheet
Datasheet Summary
Powered by GS/AI

The Maximum Series Water-Cooled Portable Water Chiller, model M1-25W, has a cooling capacity of 25 tons and operates efficiently within a fluid temperature range of 20°F to 80°F. This unit utilizes a secondary water source, such as a cooling tower or city water, to extract heat from the refrigeration circuit, ensuring consistent performance even in high ambient temperatures. The chiller is equipped with a stainless steel construction and features a process pump with a capacity of 36 gallons per minute. It operates using R410A refrigerant and has a full load amperage of 68.4 at 230V. The dimensions of the unit are 57 inches in height, 34 inches in width, and 80 inches in depth, with a shipping weight of approximately 1,900 lbs. This model requires an external water supply for operation and is designed for easy installation and operation, making it suitable for various industrial process cooling applications.

Datasheet Summary
Powered by GS/AI

The Maximum Series Water-Cooled Portable Water Chiller, model M1-25W, has a cooling capacity of 25 tons and operates efficiently within a fluid temperature range of 20°F to 80°F. This unit utilizes a secondary water source, such as a cooling tower or city water, to extract heat from the refrigeration circuit, ensuring consistent performance even in high ambient temperatures. The chiller is equipped with a stainless steel construction and features a process pump with a capacity of 36 gallons per minute. It operates using R410A refrigerant and has a full load amperage of 68.4 at 230V. The dimensions of the unit are 57 inches in height, 34 inches in width, and 80 inches in depth, with a shipping weight of approximately 1,900 lbs. This model requires an external water supply for operation and is designed for easy installation and operation, making it suitable for various industrial process cooling applications.

Suppliers

Company
Product
Description
Supplier Links
Maximum Series Water-Cooled Portable Water Chiller - M1-25W - Advantage Engineering, Inc.
Greenwood, IN, USA
Maximum Series Water-Cooled Portable Water Chiller
M1-25W
Maximum Series Water-Cooled Portable Water Chiller M1-25W
Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements. Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system. Water-Cooled portable chillers used plant water supplies to cool the process.
  • Portable chillers are refrigeration systems used to cool fluids to support industrial process cooling requirements.
  • Portable chillers can be moved between use points as needed and include an internal reservoir and pumping system.
  • Water-Cooled portable chillers used plant water supplies to cool the process.
Supplier's Site Datasheet

Technical Specifications

  Advantage Engineering, Inc.
Product Category Chillers (industrial)
Product Number M1-25W
Product Name Maximum Series Water-Cooled Portable Water Chiller
Application Industrial; Process
Power Source 208-230/60/3; 460/60/3; 575/60/3
Reservoir 65.0 gallons (246 liters)
FLA 43 to 106 amps
Condenser Cooling Water-Cooled
Unlock Full Specs
to access all available technical data

Similar Products

Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
Cooling Systems - Water-To-Air Heat Exchangers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Power Source 115/60/1; 230/50/1
Reservoir 3.0 gallons (11.36 liters)
View Details
Electrical - Climate Control - Chillers - CCE6301 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details