Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GAS SENSORS
BELIMO AMERICAS
22DC-53 -- DUCT SENSOR CO2
Belimo Americas
Duct Sensor CO2
22DC-53
Description
Duct sensor CO2, DC 24 V, output 4…20 mA
Belimo Americas
Done
Datasheet
Description
Duct sensor CO2, DC 24 V, output 4…20 mA
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Belimo Americas
Danbury, CT, USA
Duct Sensor CO2
22DC-53
Duct Sensor CO2
22DC-53
Duct sensor CO2, DC 24 V, output 4…20 mA
Duct sensor CO2, DC 24 V, output 4…20 mA
Supplier's Site
Datasheet
Technical Specifications
Belimo Americas
Product Category
Gas Sensors
Product Number
22DC-53
Product Name
Duct Sensor CO2
Gas Types
CO
2
; (0 to 2000 ppm)
Unlock Full Specs
to access all available technical data
Similar Products
Dynament
FGD14 – Safe Area Gas Detectors for Toxic Gases
Specs
Sensor Technology
NDIR Infrared or Electrochemical
Gas Types
Toxic; CO
2
; CO; Cl
2
; H
2
S; O
2
; SO
2
Operating Temperature
14 to 104 F (-10 to 40 C)
View Details
InfraTec GmbH
Single Channel Pyroelectric Detector
LME-551
Specs
Sensor Technology
Infrared
Electrical Outputs
Current
Number of Gases Monitored
Single
View Details
MSA Safety
Open Path Gas Detector
Senscient ELDS
Specs
Sensor Technology
Enhanced Laser Diode Spectroscopy
Measurement Type
%Volume
Gas Types
Toxic; NH
3
; CO
2
; HCl; HF; H
2
S; Methane (CH
4
) / Natural Gas
View Details
CO2Meter.com
Carbon Dioxide (CO2) Combustible Fixed Gas Detector (0-5000ppm)
PX2-1-2-I464-C-01
Specs
Gas Types
Combustible; CO
2
; (Combustible Fixed Gas Detectors - Carbon Dioxide (CO2) Combustible Fixed Gas Detector (0-5000ppm))
Number of Gases Monitored
Single
Operating Temperature
-30 to 122 F (-34 to 50 C)
View Details