J.S.T. Corporation Datasheets for IC Interconnect Components
IC interconnect components interface or connect a microelectronic semiconductor chip to a board or larger scale device.
IC Interconnect Components: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Having 0.64mm square posts, the TB header can be used to connect any 2.5mm receptacles to PC boards. They can also be used to directly connect PC boards. *Available in... | |
| Having 1.14mm square posts, the VS header can mate with a receptacle or as a connector for the direct interconnection of PC boards. *Available in two types, top entry type... |
| << Prev |