CONN HEADER SMD R/A 2POS 1.5MM
| ODG (Origin Data Global) | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | SM02B-ZESS-TB |
| Product Name | Headers, Male Pins |
| Product Type | IC Headers; Header |
| Mounting | SMT; Solder; Surface Mount, Right Angle |
| Features | Solder Retention |
| Voltage Rating | 100 volts |