CONN HEADER R/A 2POS 1.5MM
| ODG (Origin Data Global) | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | S2B-ZR-3.4(LF)(SN) |
| Product Name | Headers, Male Pins |
| Product Type | IC Headers; Header |
| Mounting | Through-Hole; Solder; Through Hole, Right Angle |
| Voltage Rating | 50 volts |