CONN HEADER SMD R/A 7POS 1.5MM
| ODG (Origin Data Global) | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | S7B-ZR-SM4A-TF |
| Product Name | Headers, Male Pins |
| Product Type | IC Headers; Header |
| Mounting | SMT; Solder; Surface Mount, Right Angle |
| Features | Solder Retention |
| Voltage Rating | 50 volts |