CONN HEADER SMD 20POS 1MM
| ODG (Origin Data Global) | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | BM20B-SRDS-A-G-TF |
| Product Name | Headers, Male Pins |
| Product Type | IC Headers; Header |
| Mounting | SMT; Solder; Surface Mount |
| Features | Board Guide, Pick and Place, Solder Retention |
| Voltage Rating | 50 volts |