CONN HEADER VERT 2POS 2.5MM
| ODG (Origin Data Global) | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | B2B-XH-2(LF)(SN) |
| Product Name | Headers, Male Pins |
| Product Type | IC Headers; Header |
| Mounting | Through-Hole; Press-fit / Solderless Technology; Solder (optional feature); Through Hole |
| Voltage Rating | 250 volts |