CONN HEADER VERT POS 2.5MM
| ODG (Origin Data Global) | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | B04B-XASK-1-A |
| Product Name | Headers, Male Pins |
| Product Type | IC Headers; Header |
| Mounting | Through-Hole; Press-fit / Solderless Technology; Solder (optional feature); Through Hole |
| Features | Board Guide |
| Voltage Rating | 250 volts |