IKO International, Inc. Block Type Linear Ball Spline Guides LSB

Description
Block Type Linear Ball Spline LSB guides enable continuous linear motion of slide units moving smoothly along a spline shaft. Interchangeable specifications allow slide units and spline shafts to be mixed and matched easily to meet the needs of specific applications. Four-point contact, double-row raceway design ensures high accuracy and rigidity, even under fluctuating and complex loads. Easy installation due to slide units featuring threaded mounting holes. Stainless steel version offers excellent corrosion resistance for use in clean environments such as semiconductor manufacturing. Solid and hollow shafts available to suit different application needs. Three models offer spline shaft diameters of 6 to 25 mm.
Datasheet
Description
Block Type Linear Ball Spline LSB guides enable continuous linear motion of slide units moving smoothly along a spline shaft. Interchangeable specifications allow slide units and spline shafts to be mixed and matched easily to meet the needs of specific applications. Four-point contact, double-row raceway design ensures high accuracy and rigidity, even under fluctuating and complex loads. Easy installation due to slide units featuring threaded mounting holes. Stainless steel version offers excellent corrosion resistance for use in clean environments such as semiconductor manufacturing. Solid and hollow shafts available to suit different application needs. Three models offer spline shaft diameters of 6 to 25 mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Block Type Linear Ball Spline Guides - LSB - IKO International, Inc.
Parsippany, NJ, USA
Block Type Linear Ball Spline Guides
LSB
Block Type Linear Ball Spline Guides LSB
Block Type Linear Ball Spline LSB guides enable continuous linear motion of slide units moving smoothly along a spline shaft. Interchangeable specifications allow slide units and spline shafts to be mixed and matched easily to meet the needs of specific applications. Four-point contact, double-row raceway design ensures high accuracy and rigidity, even under fluctuating and complex loads. Easy installation due to slide units featuring threaded mounting holes. Stainless steel version offers excellent corrosion resistance for use in clean environments such as semiconductor manufacturing. Solid and hollow shafts available to suit different application needs. Three models offer spline shaft diameters of 6 to 25 mm.

Block Type Linear Ball Spline LSB guides enable continuous linear motion of slide units moving smoothly along a spline shaft.

  • Interchangeable specifications allow slide units and spline shafts to be mixed and matched easily to meet the needs of specific applications.
  • Four-point contact, double-row raceway design ensures high accuracy and rigidity, even under fluctuating and complex loads.
  • Easy installation due to slide units featuring threaded mounting holes.
  • Stainless steel version offers excellent corrosion resistance for use in clean environments such as semiconductor manufacturing.
  • Solid and hollow shafts available to suit different application needs.
  • Three models offer spline shaft diameters of 6 to 25 mm.
Supplier's Site Datasheet

Technical Specifications

  IKO International, Inc.
Product Category Ball Splines
Product Number LSB
Product Name Block Type Linear Ball Spline Guides
Overall Shaft Length 11.81 to 47.24 inch (300 to 1200 mm)
O.D. Spline Shaft Diameter 0.2362 to 0.9843 inch (6 to 25 mm)
Spline Nut Overall Length 0.7874 to 2.64 inch (20 to 67 mm)
Spline Nut Outer Diameter 0.2362 to 0.9843 inch (6 to 25 mm)
Static Torque 29.2 to 1549 In-lbs (33.67 to 1786 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Ball Spline - LT10UU+500L - THK America, Inc.
Specs
Overall Shaft Length 19.69 inch (500 mm)
O.D. Spline Shaft Diameter 0.3937 inch (10 mm)
Spline Nut Overall Length 1.3 inch (33 mm)
View Details
Ball Spline - Cylindrical Type - NB Corporation of America
NB Corporation of America
Specs
Overall Shaft Length 19.69 to 197 inch (500 to 5000 mm)
O.D. Spline Shaft Diameter 0.1575 to 3.94 inch (4 to 100 mm)
Spline Nut Overall Length 0.4724 to 9.76 inch (12 to 248 mm)
View Details
3 / 3.25 IN ZERO BACKLASH TELESCOPING BALL SPLINES - S59PQ5-TBS2048 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Overall Shaft Length 3.25 inch (82.55 mm)
O.D. Spline Shaft Diameter 1.5 inch (38.1 mm)
Dynamic Torque 300 In-lbs (346 kg-cm)
View Details