Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BALL SPLINES
IKO INTERNATIONAL, INC.
LSAG10C1R200 -- BALL SPLINES
IKO International, Inc.
Ball Splines
LSAG10C1R200
Description
IKO Nippon Thompson LSAG10C1R200
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
IKO Nippon Thompson LSAG10C1R200
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Splines
2371118
Ball Splines
2371118
IKO Nippon Thompson LSAG10C1R200
IKO Nippon Thompson LSAG10C1R200
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Ball Splines
Product Number
2371118
Product Name
Ball Splines
Overall Shaft Length
7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
3 / 3.25 IN ZERO BACKLASH TELESCOPING BALL SPLINES
S59PQ5-TBS2048
Specs
Overall Shaft Length
3.25 inch (82.55 mm)
O.D. Spline Shaft Diameter
1.5 inch (38.1 mm)
Dynamic Torque
300 In-lbs (346 kg-cm)
View Details
HIWIN Corporation
Ball Splines
FS Type Series
View Details
THK America, Inc.
Linear Motion - Ball Spline
LT10XUU NUT
Specs
Spline Nut Overall Length
1.3 inch (33 mm)
Spline Nut Outer Diameter
0.7480 inch (19 mm)
Hollow Shaft Inner Bore Diameter
0.3937 inch (10 mm)
View Details
NB Corporation of America
Ball Spline
Flange Type
Specs
Overall Shaft Length
19.69 to 197 inch (500 to 5000 mm)
O.D. Spline Shaft Diameter
0.1575 to 2.36 inch (4 to 60 mm)
Spline Nut Overall Length
0.4724 to 5.51 inch (12 to 140 mm)
View Details