IKO International, Inc. C-Lube Linear Ball Spline Guides MAG

Description
Block Type Linear Ball Spline LSB guides enable continuous linear motion of slide units moving smoothly along a spline shaft. Interchangeable specifications allow slide units and spline shafts to be mixed and matched easily to meet the needs of specific applications. Four-point contact, double-row raceway design ensures high accuracy and rigidity, even under fluctuating and complex loads. Easy installation due to slide units featuring threaded mounting holes. Stainless steel version offers excellent corrosion resistance for use in clean environments such as semiconductor manufacturing. Solid and hollow shafts available to suit different application needs. Three models offer spline shaft diameters of 6 to 25 mm.
Datasheet
Description
Block Type Linear Ball Spline LSB guides enable continuous linear motion of slide units moving smoothly along a spline shaft. Interchangeable specifications allow slide units and spline shafts to be mixed and matched easily to meet the needs of specific applications. Four-point contact, double-row raceway design ensures high accuracy and rigidity, even under fluctuating and complex loads. Easy installation due to slide units featuring threaded mounting holes. Stainless steel version offers excellent corrosion resistance for use in clean environments such as semiconductor manufacturing. Solid and hollow shafts available to suit different application needs. Three models offer spline shaft diameters of 6 to 25 mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C-Lube Linear Ball Spline Guides - MAG - IKO International, Inc.
Parsippany, NJ, USA
C-Lube Linear Ball Spline Guides
MAG
C-Lube Linear Ball Spline Guides MAG
Block Type Linear Ball Spline LSB guides enable continuous linear motion of slide units moving smoothly along a spline shaft. Interchangeable specifications allow slide units and spline shafts to be mixed and matched easily to meet the needs of specific applications. Four-point contact, double-row raceway design ensures high accuracy and rigidity, even under fluctuating and complex loads. Easy installation due to slide units featuring threaded mounting holes. Stainless steel version offers excellent corrosion resistance for use in clean environments such as semiconductor manufacturing. Solid and hollow shafts available to suit different application needs. Three models offer spline shaft diameters of 6 to 25 mm.

Block Type Linear Ball Spline LSB guides enable continuous linear motion of slide units moving smoothly along a spline shaft.

  • Interchangeable specifications allow slide units and spline shafts to be mixed and matched easily to meet the needs of specific applications.
  • Four-point contact, double-row raceway design ensures high accuracy and rigidity, even under fluctuating and complex loads.
  • Easy installation due to slide units featuring threaded mounting holes.
  • Stainless steel version offers excellent corrosion resistance for use in clean environments such as semiconductor manufacturing.
  • Solid and hollow shafts available to suit different application needs.
  • Three models offer spline shaft diameters of 6 to 25 mm.
Supplier's Site Datasheet

Technical Specifications

  IKO International, Inc.
Product Category Ball Splines
Product Number MAG
Product Name C-Lube Linear Ball Spline Guides
Overall Shaft Length 3.94 to 31.5 inch (100 to 800 mm)
O.D. Spline Shaft Diameter 0.1575 to 0.4724 inch (4 to 12 mm)
Spline Nut Overall Length 0.5906 to 1.38 inch (15 to 35 mm)
Spline Nut Outer Diameter 0.3150 to 0.8268 inch (8 to 21 mm)
Static Torque 7.7 to 162 In-lbs (8.88 to 187 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

1.0625 / 1.3125 IN ZERO BACKLASH TELESCOPING BALL SPLINES - S59PY5-TBS0309 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Overall Shaft Length 1.31 inch (33.34 mm)
O.D. Spline Shaft Diameter 0.2810 inch (7.14 mm)
Dynamic Torque 1 In-lbs (1.15 kg-cm)
View Details
Linear Motion - Ball Spline - LT5XUU+250L - THK America, Inc.
Specs
Overall Shaft Length 9.84 inch (250 mm)
O.D. Spline Shaft Diameter 0.1969 inch (5 mm)
Spline Nut Overall Length 0.5906 inch (15 mm)
View Details