IKO International, Inc. Linear Ball Spline G Guides LSAG

Description
Linear Ball Spline G guides are designed for continuous linear motion of an external cylinder that smoothly slides along a spline shaft. Interchangeable specifications allow external cylinders and spline shafts to be mixed and matched easily to meet the needs of specific applications. Four-point contact, double-row raceway design ensures high accuracy and rigidity, even during fluctuating and complex loads. External cylinder designs include a standard cylindrical shape as well as a flange type. Cylinder length options come in both standard and high rigidity long versions for ultimate flexibility. Cylinders may also be customized to fit a wide variety of applications. Solid and hollow shafts are available to suit different needs. Eight models offer spline shaft diameters of 2 to 50 mm.
Datasheet
Description
Linear Ball Spline G guides are designed for continuous linear motion of an external cylinder that smoothly slides along a spline shaft. Interchangeable specifications allow external cylinders and spline shafts to be mixed and matched easily to meet the needs of specific applications. Four-point contact, double-row raceway design ensures high accuracy and rigidity, even during fluctuating and complex loads. External cylinder designs include a standard cylindrical shape as well as a flange type. Cylinder length options come in both standard and high rigidity long versions for ultimate flexibility. Cylinders may also be customized to fit a wide variety of applications. Solid and hollow shafts are available to suit different needs. Eight models offer spline shaft diameters of 2 to 50 mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Ball Spline G Guides - LSAG - IKO International, Inc.
Parsippany, NJ, USA
Linear Ball Spline G Guides
LSAG
Linear Ball Spline G Guides LSAG
Linear Ball Spline G guides are designed for continuous linear motion of an external cylinder that smoothly slides along a spline shaft. Interchangeable specifications allow external cylinders and spline shafts to be mixed and matched easily to meet the needs of specific applications. Four-point contact, double-row raceway design ensures high accuracy and rigidity, even during fluctuating and complex loads. External cylinder designs include a standard cylindrical shape as well as a flange type. Cylinder length options come in both standard and high rigidity long versions for ultimate flexibility. Cylinders may also be customized to fit a wide variety of applications. Solid and hollow shafts are available to suit different needs. Eight models offer spline shaft diameters of 2 to 50 mm.

Linear Ball Spline G guides are designed for continuous linear motion of an external cylinder that smoothly slides along a spline shaft.

  • Interchangeable specifications allow external cylinders and spline shafts to be mixed and matched easily to meet the needs of specific applications.
  • Four-point contact, double-row raceway design ensures high accuracy and rigidity, even during fluctuating and complex loads.
  • External cylinder designs include a standard cylindrical shape as well as a flange type.
  • Cylinder length options come in both standard and high rigidity long versions for ultimate flexibility. Cylinders may also be customized to fit a wide variety of applications.
  • Solid and hollow shafts are available to suit different needs.
  • Eight models offer spline shaft diameters of 2 to 50 mm.
Supplier's Site Datasheet

Technical Specifications

  IKO International, Inc.
Product Category Ball Splines
Product Number LSAG
Product Name Linear Ball Spline G Guides
Overall Shaft Length 1.97 to 47.24 inch (50 to 1200 mm)
O.D. Spline Shaft Diameter 0.0787 to 1.18 inch (2 to 30 mm)
Spline Nut Overall Length 0.3346 to 3.86 inch (8.5 to 98 mm)
Spline Nut Outer Diameter 0.2362 to 1.77 inch (6 to 45 mm)
Static Torque 2.65 to 4195 In-lbs (3.06 to 4837 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

1.5 / 1.75 IN ZERO BACKLASH TELESCOPING BALL SPLINES - S59PY5-TBS0816 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Overall Shaft Length 1.75 inch (44.45 mm)
O.D. Spline Shaft Diameter 0.5000 inch (12.7 mm)
Dynamic Torque 16 In-lbs (18.45 kg-cm)
View Details
Linear Motion - Ball Spline - LF30UU+750L - THK America, Inc.
Specs
Overall Shaft Length 29.53 inch (750 mm)
O.D. Spline Shaft Diameter 1.18 inch (30 mm)
Spline Nut Overall Length 3.15 inch (80 mm)
View Details
Rotary Ball Spline -  - NB Corporation of America
NB Corporation of America
Specs
Overall Shaft Length 19.69 to 197 inch (500 to 5000 mm)
O.D. Spline Shaft Diameter 0.2362 to 2.44 inch (6 to 62 mm)
Spline Nut Overall Length 0.9843 to 5.51 inch (25 to 140 mm)
View Details