The TandD RTR-500NW Ethernet Network Base Station
The RTR-500NW Ethernet Network Base Station with built-in Ethernet communications. These Base Units can automatically download recorded data from a Remote Unit (RTR-500 Series Wireless Data Logger) via wireless communication, and then send that data via a network to any location near or far. The wireless communication range between a Remote Unit and a Base Unit, if unobstructed and direct, is about 150 meters [500 ft]. If wireless communication between the Base Unit and Remote Units is poor or you wish to extend the transmission range it is possible to add Repeaters to improve communication.
Downloading Recorded Data
The RTR-500NW/AW Base Units can be set up to carry out a chain of operations whereby they periodically download recorded data and/or current readings from Remote Units (RTR-500 Series Wireless Data Logger) and send that data via a network to an e-mail address, FTP folder or to the “T&D WebStorage Service”.
Monitoring Current Readings via T&D WebStorage Service
By having the RTR-500NW Ethernet Network Base Station send the downloaded current readings to the “T&D WebStorage Service,” it is possible to view and share data via a web browser. “T&D WebStorage Service ” is a free web-based storage service provided by T&D Corporation.
Register Remote Units and Change Settings via the Network
If after having deployed the Base Unit and operation has begun, you wish to make settings changes or add a new Remote Unit it is still possible from a distance over the network without having to collect the Base Unit.
An Array of Warning Monitoring Functions
If a measurement exceeds one of the set Upper or Lower Limits the RTR-500NW/AW will judge whether or not a warning has occurred. If a warning has occurred notification will be shown by the LED lamp and an e-mail report will be sent.
The TandD RTR-500NW Ethernet Network Base Station
The RTR-500NW Ethernet Network Base Station with built-in Ethernet communications. These Base Units can automatically download recorded data from a Remote Unit (RTR-500 Series Wireless Data Logger) via wireless communication, and then send that data via a network to any location near or far. The wireless communication range between a Remote Unit and a Base Unit, if unobstructed and direct, is about 150 meters [500 ft]. If wireless communication between the Base Unit and Remote Units is poor or you wish to extend the transmission range it is possible to add Repeaters to improve communication.
Downloading Recorded Data
The RTR-500NW/AW Base Units can be set up to carry out a chain of operations whereby they periodically download recorded data and/or current readings from Remote Units (RTR-500 Series Wireless Data Logger) and send that data via a network to an e-mail address, FTP folder or to the “T&D WebStorage Service”.
Monitoring Current Readings via T&D WebStorage Service
By having the RTR-500NW Ethernet Network Base Station send the downloaded current readings to the “T&D WebStorage Service,” it is possible to view and share data via a web browser. “T&D WebStorage Service ” is a free web-based storage service provided by T&D Corporation.
Register Remote Units and Change Settings via the Network
If after having deployed the Base Unit and operation has begun, you wish to make settings changes or add a new Remote Unit it is still possible from a distance over the network without having to collect the Base Unit.
An Array of Warning Monitoring Functions
If a measurement exceeds one of the set Upper or Lower Limits the RTR-500NW/AW will judge whether or not a warning has occurred. If a warning has occurred notification will be shown by the LED lamp and an e-mail report will be sent.