CAS DataLoggers Mobile Base Station TandD RTR-500MBS-A

Description
The RTR-500MBS-A Mobile Base Station collects recorded data from up to 20 RTR-500 Series Remote Units via wireless communication and sends data to the specified E-mail address or FTP server over mobile networks. It can be used anywhere that is within the coverage of a mobile network; expanding coverage for data collection and monitoring, such as to areas where LAN connection is difficult, and to environments where network or PCs are not available, as well as vehicles in transit. *The RTR-500MBS-A replaces the RTR-500GSM model. With the warning monitoring function, the RTR-500MBS-A Base Unit monitors Remote Units for user-set alarm warnings, and sends warning report mails via e-mail or SMS, enabling users to always stay in the know about changes in measurement readings. The RTR-500MBS-A is compatible with the T&D Webstorage Service. Remote monitoring of location with GPS is also included. To use an RTR-500MBS-A, a SIM card from a carrier or mobile network service must be purchased. TandD RTR-500MBS-A Data Monitoring and Access via Mobile (3G) Network Wireless Data Collection from Data Loggers (Remote Units) to RTR-500MBS-A (Base Unit) On-Site Warnings & Alert Notifications to Mobile Devices GPS Function for Location Info Data Access and Monitoring from Smart Phone / Tablet Browser WebStorage Service available
Datasheet
Description
The RTR-500MBS-A Mobile Base Station collects recorded data from up to 20 RTR-500 Series Remote Units via wireless communication and sends data to the specified E-mail address or FTP server over mobile networks. It can be used anywhere that is within the coverage of a mobile network; expanding coverage for data collection and monitoring, such as to areas where LAN connection is difficult, and to environments where network or PCs are not available, as well as vehicles in transit. *The RTR-500MBS-A replaces the RTR-500GSM model. With the warning monitoring function, the RTR-500MBS-A Base Unit monitors Remote Units for user-set alarm warnings, and sends warning report mails via e-mail or SMS, enabling users to always stay in the know about changes in measurement readings. The RTR-500MBS-A is compatible with the T&D Webstorage Service. Remote monitoring of location with GPS is also included. To use an RTR-500MBS-A, a SIM card from a carrier or mobile network service must be purchased. TandD RTR-500MBS-A Data Monitoring and Access via Mobile (3G) Network Wireless Data Collection from Data Loggers (Remote Units) to RTR-500MBS-A (Base Unit) On-Site Warnings & Alert Notifications to Mobile Devices GPS Function for Location Info Data Access and Monitoring from Smart Phone / Tablet Browser WebStorage Service available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mobile Base Station - TandD RTR-500MBS-A - CAS DataLoggers
Chesterland, OH, USA
Mobile Base Station
TandD RTR-500MBS-A
Mobile Base Station TandD RTR-500MBS-A
The RTR-500MBS-A Mobile Base Station collects recorded data from up to 20 RTR-500 Series Remote Units via wireless communication and sends data to the specified E-mail address or FTP server over mobile networks. It can be used anywhere that is within the coverage of a mobile network; expanding coverage for data collection and monitoring, such as to areas where LAN connection is difficult, and to environments where network or PCs are not available, as well as vehicles in transit. *The RTR-500MBS-A replaces the RTR-500GSM model. With the warning monitoring function, the RTR-500MBS-A Base Unit monitors Remote Units for user-set alarm warnings, and sends warning report mails via e-mail or SMS, enabling users to always stay in the know about changes in measurement readings. The RTR-500MBS-A is compatible with the T&D Webstorage Service. Remote monitoring of location with GPS is also included. To use an RTR-500MBS-A, a SIM card from a carrier or mobile network service must be purchased. TandD RTR-500MBS-A Data Monitoring and Access via Mobile (3G) Network Wireless Data Collection from Data Loggers (Remote Units) to RTR-500MBS-A (Base Unit) On-Site Warnings & Alert Notifications to Mobile Devices GPS Function for Location Info Data Access and Monitoring from Smart Phone / Tablet Browser WebStorage Service available

The RTR-500MBS-A Mobile Base Station collects recorded data from up to 20 RTR-500 Series Remote Units via wireless communication and sends data to the specified E-mail address or FTP server over mobile networks. It can be used anywhere that is within the coverage of a mobile network; expanding coverage for data collection and monitoring, such as to areas where LAN connection is difficult, and to environments where network or PCs are not available, as well as vehicles in transit.

*The RTR-500MBS-A replaces the RTR-500GSM model.

With the warning monitoring function, the RTR-500MBS-A Base Unit monitors Remote Units for user-set alarm warnings, and sends warning report mails via e-mail or SMS, enabling users to always stay in the know about changes in measurement readings.

The RTR-500MBS-A is compatible with the T&D Webstorage Service. Remote monitoring of location with GPS is also included.

To use an RTR-500MBS-A, a SIM card from a carrier or mobile network service must be purchased.

TandD RTR-500MBS-A

  • Data Monitoring and Access via Mobile (3G) Network
  • Wireless Data Collection from Data Loggers (Remote Units) to RTR-500MBS-A (Base Unit)
  • On-Site Warnings & Alert Notifications to Mobile Devices
  • GPS Function for Location Info
  • Data Access and Monitoring from Smart Phone / Tablet Browser
  • WebStorage Service available
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Remote Terminal Units (RTUs)
Product Number TandD RTR-500MBS-A
Product Name Mobile Base Station
Communications Radio; Web Enabled; 3G/2G Cell Phone
Unlock Full Specs
to access all available technical data

Similar Products

Compact Cellular RTU - RT600 - Shenzhen Wlink Technology Co., Limited
Shenzhen Wlink Technology Co., Limited
Specs
Serial Ports 2
Analog I/O Points 2
Digital I/O Points 2
View Details
SAGE Remote Terminal Units -  - Schneider Electric
Specs
Serial Ports 4
Analog I/O Points 232
Digital I/O Points 240
View Details
Modular Controller - M4RTU - Opto 22
Specs
Serial Ports 2
Analog I/O Points 4 to 8
Digital I/O Points 8 to 16
View Details
Global Detection Systems Corp.
Specs
Serial Ports 2
Analog I/O Points 8 to 16
Communications Serial Comm.; 4-20 mA (optional feature); Ethernet (optional feature); LCD; Tele / Radio (optional feature)
View Details