Eaton Separator Drain Traps

Description
Eaton Float Drain Traps are available in a variety of models and materials of construction, featuring the Model 90-AC, Model 95-AC, Model 230-AC and Model 350-AC. Features No Priming Required Stainless Steel Internal Parts Internal Parts Removed with Cover No Loss of Line Pressure Choice of Inlet/Outlet Configurations Options Heater for Low Temperature Applications Eaton drain traps have been an industry standard since 1894. They efficiently handle, without loss of line pressure, the draining of condensate removed from air or gas lines by separators of the condensate which accumulates in storage tanks or at drip points. These traps are capable of removing up to 2800 pounds of condensate per hour and work with pressure differentials from 5 psi up to 250 psi. Model 90-AC and 95-AC Float Drain Trap Available in cast iron or cast stainless steel for 0 to 500 psi service. Loss of air or gas is prevented by a positive water seal. They have a straight-through design. Internal parts, including valve and seat, are corrosion-resistant, non-magnetic stainless steel. All working parts are attached to the base for easy removal and inspection. A side inlet/outlet configuration is available for iron, carbon steel and stainless steel traps. Model 230-AC Available in cast iron for 0 to 125 psi service. Ideal for use where gummy emulsions or cylinder lubricants make other traps inoperative. They feature a vertical inlet, downflow discharge design. Ample float power and large outward-opening discharge valve prevent loss of pressure. Internal parts are stainless steel, including non-magnetic valve and seat. Working parts are attached to the cover for easy removal without disconnecting the trap from the line. No priming is required. For low temperature applications a heater is available as an option. Model 350-AC “THREE TRAPS IN ONE” is the basic principle of these ball float traps. Three valves open and close progressively as condensate volume varies. As float chamber water level rises, the float lies deep in the water until its buoyancy overcomes the opposing line pressure and snaps the valve wide open. When closing, as each valve approaches its seat, the line pressure snaps it tightly closed. These traps have cast iron bodies, and stainless or copper internal parts. A by-pass thermostat is standard.
Datasheet
Description
Eaton Float Drain Traps are available in a variety of models and materials of construction, featuring the Model 90-AC, Model 95-AC, Model 230-AC and Model 350-AC. Features No Priming Required Stainless Steel Internal Parts Internal Parts Removed with Cover No Loss of Line Pressure Choice of Inlet/Outlet Configurations Options Heater for Low Temperature Applications Eaton drain traps have been an industry standard since 1894. They efficiently handle, without loss of line pressure, the draining of condensate removed from air or gas lines by separators of the condensate which accumulates in storage tanks or at drip points. These traps are capable of removing up to 2800 pounds of condensate per hour and work with pressure differentials from 5 psi up to 250 psi. Model 90-AC and 95-AC Float Drain Trap Available in cast iron or cast stainless steel for 0 to 500 psi service. Loss of air or gas is prevented by a positive water seal. They have a straight-through design. Internal parts, including valve and seat, are corrosion-resistant, non-magnetic stainless steel. All working parts are attached to the base for easy removal and inspection. A side inlet/outlet configuration is available for iron, carbon steel and stainless steel traps. Model 230-AC Available in cast iron for 0 to 125 psi service. Ideal for use where gummy emulsions or cylinder lubricants make other traps inoperative. They feature a vertical inlet, downflow discharge design. Ample float power and large outward-opening discharge valve prevent loss of pressure. Internal parts are stainless steel, including non-magnetic valve and seat. Working parts are attached to the cover for easy removal without disconnecting the trap from the line. No priming is required. For low temperature applications a heater is available as an option. Model 350-AC “THREE TRAPS IN ONE” is the basic principle of these ball float traps. Three valves open and close progressively as condensate volume varies. As float chamber water level rises, the float lies deep in the water until its buoyancy overcomes the opposing line pressure and snaps the valve wide open. When closing, as each valve approaches its seat, the line pressure snaps it tightly closed. These traps have cast iron bodies, and stainless or copper internal parts. A by-pass thermostat is standard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Separator Drain Traps -  - Eaton
Tinton Falls, NJ, USA
Separator Drain Traps
Separator Drain Traps
Eaton Float Drain Traps are available in a variety of models and materials of construction, featuring the Model 90-AC, Model 95-AC, Model 230-AC and Model 350-AC. Features No Priming Required Stainless Steel Internal Parts Internal Parts Removed with Cover No Loss of Line Pressure Choice of Inlet/Outlet Configurations Options Heater for Low Temperature Applications Eaton drain traps have been an industry standard since 1894. They efficiently handle, without loss of line pressure, the draining of condensate removed from air or gas lines by separators of the condensate which accumulates in storage tanks or at drip points. These traps are capable of removing up to 2800 pounds of condensate per hour and work with pressure differentials from 5 psi up to 250 psi. Model 90-AC and 95-AC Float Drain Trap Available in cast iron or cast stainless steel for 0 to 500 psi service. Loss of air or gas is prevented by a positive water seal. They have a straight-through design. Internal parts, including valve and seat, are corrosion-resistant, non-magnetic stainless steel. All working parts are attached to the base for easy removal and inspection. A side inlet/outlet configuration is available for iron, carbon steel and stainless steel traps. Model 230-AC Available in cast iron for 0 to 125 psi service. Ideal for use where gummy emulsions or cylinder lubricants make other traps inoperative. They feature a vertical inlet, downflow discharge design. Ample float power and large outward-opening discharge valve prevent loss of pressure. Internal parts are stainless steel, including non-magnetic valve and seat. Working parts are attached to the cover for easy removal without disconnecting the trap from the line. No priming is required. For low temperature applications a heater is available as an option. Model 350-AC “THREE TRAPS IN ONE” is the basic principle of these ball float traps. Three valves open and close progressively as condensate volume varies. As float chamber water level rises, the float lies deep in the water until its buoyancy overcomes the opposing line pressure and snaps the valve wide open. When closing, as each valve approaches its seat, the line pressure snaps it tightly closed. These traps have cast iron bodies, and stainless or copper internal parts. A by-pass thermostat is standard.

Eaton Float Drain Traps are available in a variety of models and materials of construction, featuring the Model 90-AC, Model 95-AC, Model 230-AC and Model 350-AC.

Features

  • No Priming Required
  • Stainless Steel Internal Parts
  • Internal Parts Removed with Cover
  • No Loss of Line Pressure
  • Choice of Inlet/Outlet Configurations

Options

  • Heater for Low Temperature Applications

Eaton drain traps have been an industry standard since 1894. They efficiently handle, without loss of line pressure, the draining of condensate removed from air or gas lines by separators of the condensate which accumulates in storage tanks or at drip points. These traps are capable of removing up to 2800 pounds of condensate per hour and work with pressure differentials from 5 psi up to 250 psi.

Model 90-AC and 95-AC Float Drain Trap
Available in cast iron or cast stainless steel for 0 to 500 psi service. Loss of air or gas is prevented by a positive water seal. They have a straight-through design. Internal parts, including valve and seat, are corrosion-resistant, non-magnetic stainless steel. All working parts are attached to the base for easy removal and inspection. A side inlet/outlet configuration is available for iron, carbon steel and stainless steel traps.

Model 230-AC
Available in cast iron for 0 to 125 psi service. Ideal for use where gummy emulsions or cylinder lubricants make other traps inoperative. They feature a vertical inlet, downflow discharge design. Ample float power and large outward-opening discharge valve prevent loss of pressure. Internal parts are stainless steel, including non-magnetic valve and seat. Working parts are attached to the cover for easy removal without disconnecting the trap from the line. No priming is required. For low temperature applications a heater is available as an option.

Model 350-AC
“THREE TRAPS IN ONE” is the basic principle of these ball float traps. Three valves open and close progressively as condensate volume varies. As float chamber water level rises, the float lies deep in the water until its buoyancy overcomes the opposing line pressure and snaps the valve wide open. When closing, as each valve approaches its seat, the line pressure snaps it tightly closed. These traps have cast iron bodies, and stainless or copper internal parts. A by-pass thermostat is standard.

Supplier's Site Datasheet

Technical Specifications

  Eaton
Product Category Compressed Air Filters
Product Name Separator Drain Traps
Filter Type General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 3/8
Filter Size 25 microns (25 micrometers)
View Details
Automatic Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Drain Automatic
Material Metal
View Details
Activated Carbon Tower - KAT Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Filter Type Adsorbent
Maximum Volume 60.0 to 5500.0 SCFM (102 to 9348 m³/hr)
View Details
Parker Finite - HN Series Filter Vessel - HN5S-3PUG_3_parker-finite-filter - Rogers Machinery Company, Inc.
Specs
Connection 1-1/4"
Filter Size 3 microns (3 micrometers)
Maximum Volume 415.0 SCFM (705 m³/hr)
View Details