Eaton Gas Liquid Separator Type TF

Description
The two-stage Eaton Type TF Gas/Liquid Separator/Filter removes 99% of all particles larger than 10 microns and is for applications requiring extremely fine entrainment removal. The first stage is a centrifugal separator that removes slugs and heavy liquid loads. The second stage uses coalescing filters to remove nearly all remaining droplets plus particles as small as 0.3 microns from air, gas and steam processes. The most common application for the LSF Series Filter/Separator is for natural gas but it is also suitable for any application requiring highly pure output. Features Fabricated construction High efficiency over wide flow range Removes over 99% of liquid and solid entrainment particles larger than 0.5 microns - dependent on filter installed Gas, steam or air applications Options High Pressure Models Support Legs ASME U Code Stamp Exclusive Design Moisture-laden gas enters the inlet of the separator where it is deflected in a centrifugal downward motion. The entrained solids and moisture droplets are separated out by a reduction in velocity. Separated liquid and solids fall into a reservoir where the exclusive Eaton Vortex Containment Plate (VCP) ensures that they cannot be re-entrained. This design eliminates the need for expensive, delicate baffles used in ordinary separators. The clean, dry flow is then directed upward to the second stage where precision filters capture any additional moisture and particles to meet the exact application requirements. Fabricated Construction Fabricated Type TF Gas/Liquid Separators/Filters are available in standard sizes from 2 1/2” to 16” in carbon steel. Stainless steel construction and other sizes can be ordered for special applications. Ports are built in for vents, gauges and drains. Additional fittings can be specified. The filter elements are made of borosilicate microglass fibers, epoxy saturated, with glass-matrix drain layer. Filter elements can be ordered in a range of micron ratings down to 0.3 microns. Eaton Type TF Separator/Filters meet ASME Code, Section VII, Division 1. ASME U code stamp is available.
Datasheet
Description
The two-stage Eaton Type TF Gas/Liquid Separator/Filter removes 99% of all particles larger than 10 microns and is for applications requiring extremely fine entrainment removal. The first stage is a centrifugal separator that removes slugs and heavy liquid loads. The second stage uses coalescing filters to remove nearly all remaining droplets plus particles as small as 0.3 microns from air, gas and steam processes. The most common application for the LSF Series Filter/Separator is for natural gas but it is also suitable for any application requiring highly pure output. Features Fabricated construction High efficiency over wide flow range Removes over 99% of liquid and solid entrainment particles larger than 0.5 microns - dependent on filter installed Gas, steam or air applications Options High Pressure Models Support Legs ASME U Code Stamp Exclusive Design Moisture-laden gas enters the inlet of the separator where it is deflected in a centrifugal downward motion. The entrained solids and moisture droplets are separated out by a reduction in velocity. Separated liquid and solids fall into a reservoir where the exclusive Eaton Vortex Containment Plate (VCP) ensures that they cannot be re-entrained. This design eliminates the need for expensive, delicate baffles used in ordinary separators. The clean, dry flow is then directed upward to the second stage where precision filters capture any additional moisture and particles to meet the exact application requirements. Fabricated Construction Fabricated Type TF Gas/Liquid Separators/Filters are available in standard sizes from 2 1/2” to 16” in carbon steel. Stainless steel construction and other sizes can be ordered for special applications. Ports are built in for vents, gauges and drains. Additional fittings can be specified. The filter elements are made of borosilicate microglass fibers, epoxy saturated, with glass-matrix drain layer. Filter elements can be ordered in a range of micron ratings down to 0.3 microns. Eaton Type TF Separator/Filters meet ASME Code, Section VII, Division 1. ASME U code stamp is available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Liquid Separator - Type TF - Eaton
Tinton Falls, NJ, USA
Gas Liquid Separator
Type TF
Gas Liquid Separator Type TF
The two-stage Eaton Type TF Gas/Liquid Separator/Filter removes 99% of all particles larger than 10 microns and is for applications requiring extremely fine entrainment removal. The first stage is a centrifugal separator that removes slugs and heavy liquid loads. The second stage uses coalescing filters to remove nearly all remaining droplets plus particles as small as 0.3 microns from air, gas and steam processes. The most common application for the LSF Series Filter/Separator is for natural gas but it is also suitable for any application requiring highly pure output. Features Fabricated construction High efficiency over wide flow range Removes over 99% of liquid and solid entrainment particles larger than 0.5 microns - dependent on filter installed Gas, steam or air applications Options High Pressure Models Support Legs ASME U Code Stamp Exclusive Design Moisture-laden gas enters the inlet of the separator where it is deflected in a centrifugal downward motion. The entrained solids and moisture droplets are separated out by a reduction in velocity. Separated liquid and solids fall into a reservoir where the exclusive Eaton Vortex Containment Plate (VCP) ensures that they cannot be re-entrained. This design eliminates the need for expensive, delicate baffles used in ordinary separators. The clean, dry flow is then directed upward to the second stage where precision filters capture any additional moisture and particles to meet the exact application requirements. Fabricated Construction Fabricated Type TF Gas/Liquid Separators/Filters are available in standard sizes from 2 1/2” to 16” in carbon steel. Stainless steel construction and other sizes can be ordered for special applications. Ports are built in for vents, gauges and drains. Additional fittings can be specified. The filter elements are made of borosilicate microglass fibers, epoxy saturated, with glass-matrix drain layer. Filter elements can be ordered in a range of micron ratings down to 0.3 microns. Eaton Type TF Separator/Filters meet ASME Code, Section VII, Division 1. ASME U code stamp is available.

The two-stage Eaton Type TF Gas/Liquid Separator/Filter removes 99% of all particles larger than 10 microns and is for applications requiring extremely fine entrainment removal. The first stage is a centrifugal separator that removes slugs and heavy liquid loads. The second stage uses coalescing filters to remove nearly all remaining droplets plus particles as small as 0.3 microns from air, gas and steam processes. The most common application for the LSF Series Filter/Separator is for natural gas but it is also suitable for any application requiring highly pure output.

Features

  • Fabricated construction
  • High efficiency over wide flow range
  • Removes over 99% of liquid and solid entrainment particles larger than 0.5 microns - dependent on filter installed
  • Gas, steam or air applications

Options

  • High Pressure Models
  • Support Legs
  • ASME U Code Stamp

Exclusive Design
Moisture-laden gas enters the inlet of the separator where it is deflected in a centrifugal downward motion. The entrained solids and moisture droplets are separated out by a reduction in velocity. Separated liquid and solids fall into a reservoir where the exclusive Eaton Vortex Containment Plate (VCP) ensures that they cannot be re-entrained. This design eliminates the need for expensive, delicate baffles used in ordinary separators.
The clean, dry flow is then directed upward to the second stage where precision filters capture any additional moisture and particles to meet the exact application requirements.
Fabricated Construction
Fabricated Type TF Gas/Liquid Separators/Filters are available in standard sizes from 2 1/2” to 16” in carbon steel. Stainless steel construction and other sizes can be ordered for special applications. Ports are built in for vents, gauges and drains. Additional fittings can be specified.
The filter elements are made of borosilicate microglass fibers, epoxy saturated, with glass-matrix drain layer. Filter elements can be ordered in a range of micron ratings down to 0.3 microns. Eaton Type TF Separator/Filters meet ASME Code, Section VII, Division 1. ASME U code stamp is available.

Supplier's Site Datasheet

Technical Specifications

  Eaton
Product Category Compressed Air Filters
Product Number Type TF
Product Name Gas Liquid Separator
Filter Type General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

10-32 or M5 Thread to Breather, Sintered Filter - MB - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 5 to 40 microns (5 to 40 micrometers)
View Details
Compressed air filter - LF-D-MIDI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection Sub-base
Maximum Pressure 29 to 174 psi (20.41 to 122 m H2O)
View Details
Parker Finite - F Series Filter Vessel - FT3-801-6QU - Rogers Machinery Company, Inc.
Specs
Filter Type Coalescing
Connection 3"
Filter Size 0.0100 microns (0.0100 micrometers)
View Details
Automatic Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Drain Automatic
Material Metal
View Details