FUJIKURA COMPOSITES Inc. Air Cylinder TD Series

Description
Features Super thin-type for installing in small space. Extremely little air-leakage by BF diaphragms. Excellent responsibility to minute pressure variations. Smooth starting even after long intervals. Applications TD series find its best applications in such cases where air leakage is not allowed and/or sensitive response to minute pressure variations are required. High sensitivity actuator for automatic controlling equipment, pressure rollers and dancer rollers. Air fine equipment in the clean factories without oil mist contamination. Polishing equipment for lenses or jewels. Precision actuator, etc. in case of requiring a certain output pressure (e.g. spot welding machines, etc.). Actuators for emergency uses.
Description
Features Super thin-type for installing in small space. Extremely little air-leakage by BF diaphragms. Excellent responsibility to minute pressure variations. Smooth starting even after long intervals. Applications TD series find its best applications in such cases where air leakage is not allowed and/or sensitive response to minute pressure variations are required. High sensitivity actuator for automatic controlling equipment, pressure rollers and dancer rollers. Air fine equipment in the clean factories without oil mist contamination. Polishing equipment for lenses or jewels. Precision actuator, etc. in case of requiring a certain output pressure (e.g. spot welding machines, etc.). Actuators for emergency uses.

Suppliers

Company
Product
Description
Supplier Links
Air Cylinder - TD Series - FUJIKURA COMPOSITES Inc.
Tokyo, Japan
Air Cylinder
TD Series
Air Cylinder TD Series
Features Super thin-type for installing in small space. Extremely little air-leakage by BF diaphragms. Excellent responsibility to minute pressure variations. Smooth starting even after long intervals. Applications TD series find its best applications in such cases where air leakage is not allowed and/or sensitive response to minute pressure variations are required. High sensitivity actuator for automatic controlling equipment, pressure rollers and dancer rollers. Air fine equipment in the clean factories without oil mist contamination. Polishing equipment for lenses or jewels. Precision actuator, etc. in case of requiring a certain output pressure (e.g. spot welding machines, etc.). Actuators for emergency uses.

Features

  • Super thin-type for installing in small space.
  • Extremely little air-leakage by BF diaphragms.
  • Excellent responsibility to minute pressure variations.
  • Smooth starting even after long intervals.

Applications

TD series find its best applications in such cases where air leakage is not allowed and/or sensitive response to minute pressure variations are required.

  • High sensitivity actuator for automatic controlling equipment, pressure rollers and dancer rollers.
  • Air fine equipment in the clean factories without oil mist contamination.
  • Polishing equipment for lenses or jewels.
  • Precision actuator, etc. in case of requiring a certain output pressure (e.g. spot welding machines, etc.).
  • Actuators for emergency uses.
Supplier's Site

Technical Specifications

  FUJIKURA COMPOSITES Inc.
Product Category Air Cylinders
Product Number TD Series
Product Name Air Cylinder
Stroke 0.1181 to 0.1969 inch (3 to 5 mm)
Operating Pressure 2.9 to 72.52 psi (2.04 to 51.04 m H2O)
Operating Temperature 32 to 140 F (0.0 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Linear Actuators - ARTEC® Stainless Steel ISO & Round Rod Air Cylinders - SERIES Z - ISO 6432 STAINLESS STEEL MICRO ROD AIR CYLINDERS -  - Branham, W.C. Inc.
Specs
Stroke 0.3937 to 1.97 inch (10 to 50 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.6299 to 1.26 inch (16 to 32 mm)
View Details
7/16 Inch Bore Air Cylinder - 2-600 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.4375 inch (11.11 mm)
Body Material Stainless Steel; Brass
View Details
Manifold Mount Cylinders - 60483 - Jergens, Inc.
Specs
Stroke 0.5000 inch (12.7 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Compact air cylinder - ADN-2
Specs
Stroke 0.2500 inch (6.35 mm)
Rated Load/Force 265 lbs (120 kg)
Operating Pressure 14.5 to 145 psi (10.2 to 102 m H2O)
View Details