FUJIKURA COMPOSITES Inc. BF Air Cylinder FC Series

Description
Standard BF cylinders using dry-bearing are designed in a variety of sizes from 10 to 200mm(0.39~7.87in). Features FC Series are standard type of BF Cylinders. They are designated in a variety of sizes from 10 to 200φ(0.39~7.87in.). Each size has both a single action type and a double action type. A variety of mounts, that is, L, Flange, Trunnion, Pivot are available. (Available for cylinders of on/over 25mm(0.98in.) diameter) Applications BF Cylinders find its best applications in such cases where air leakage is not allowed and/or sensitive response to minute pressure variations are required. High sensitivity actuator for automatic controlling equipment, pressure rollers and dancer rollers. Air fine equipment in the clean factories without oil mist contamination. Polishing equipment for lenses or jewels. Precision actuator, etc. in case of requiring a certain output pressure (e.g. spot welding machines, etc.) Actuators for emergency uses.
Datasheet
Description
Standard BF cylinders using dry-bearing are designed in a variety of sizes from 10 to 200mm(0.39~7.87in). Features FC Series are standard type of BF Cylinders. They are designated in a variety of sizes from 10 to 200φ(0.39~7.87in.). Each size has both a single action type and a double action type. A variety of mounts, that is, L, Flange, Trunnion, Pivot are available. (Available for cylinders of on/over 25mm(0.98in.) diameter) Applications BF Cylinders find its best applications in such cases where air leakage is not allowed and/or sensitive response to minute pressure variations are required. High sensitivity actuator for automatic controlling equipment, pressure rollers and dancer rollers. Air fine equipment in the clean factories without oil mist contamination. Polishing equipment for lenses or jewels. Precision actuator, etc. in case of requiring a certain output pressure (e.g. spot welding machines, etc.) Actuators for emergency uses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BF Air Cylinder - FC Series - FUJIKURA COMPOSITES Inc.
Tokyo, Japan
BF Air Cylinder
FC Series
BF Air Cylinder FC Series
Standard BF cylinders using dry-bearing are designed in a variety of sizes from 10 to 200mm(0.39~7.87in). Features FC Series are standard type of BF Cylinders. They are designated in a variety of sizes from 10 to 200φ(0.39~7.87in.). Each size has both a single action type and a double action type. A variety of mounts, that is, L, Flange, Trunnion, Pivot are available. (Available for cylinders of on/over 25mm(0.98in.) diameter) Applications BF Cylinders find its best applications in such cases where air leakage is not allowed and/or sensitive response to minute pressure variations are required. High sensitivity actuator for automatic controlling equipment, pressure rollers and dancer rollers. Air fine equipment in the clean factories without oil mist contamination. Polishing equipment for lenses or jewels. Precision actuator, etc. in case of requiring a certain output pressure (e.g. spot welding machines, etc.) Actuators for emergency uses.

Standard BF cylinders using dry-bearing are designed in a variety of sizes from 10 to 200mm(0.39~7.87in).

Features

  • FC Series are standard type of BF Cylinders. They are designated in a variety of sizes from 10 to 200φ(0.39~7.87in.).
  • Each size has both a single action type and a double action type.
  • A variety of mounts, that is, L, Flange, Trunnion, Pivot are available. (Available for cylinders of on/over 25mm(0.98in.) diameter)

Applications

BF Cylinders find its best applications in such cases where air leakage is not allowed and/or sensitive response to minute pressure variations are required.

  • High sensitivity actuator for automatic controlling equipment, pressure rollers and dancer rollers.
  • Air fine equipment in the clean factories without oil mist contamination.
  • Polishing equipment for lenses or jewels.
  • Precision actuator, etc. in case of requiring a certain output pressure (e.g. spot welding machines, etc.)
  • Actuators for emergency uses.
Supplier's Site Datasheet

Technical Specifications

  FUJIKURA COMPOSITES Inc.
Product Category Air Cylinders
Product Number FC Series
Product Name BF Air Cylinder
Stroke 0.2362 to 12.6 inch (6 to 320 mm)
Operating Pressure 1.45 to 102 psi (1.02 to 71.45 m H2O)
Operating Temperature 32 to 140 F (0.0 to 60 C)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

1 Inch Bore Air Cylinder - 2-640 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 1 inch (25.4 mm)
Body Material Stainless Steel; Brass
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
Compact air cylinder - ADN-4
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 1059 lbs (480 kg)
Operating Pressure 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Pneumatic Piston Rod Cylinders - 1215752 - RS Components, Ltd.
Specs
Stroke 1.57 inch (40 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 1.26 inch (32 mm)
View Details