FUJIKURA COMPOSITES Inc. Air Bearing Cylinder AC Series

Description
Zero friction! Zero abrasion! It will be the cylinder with the best performance. Features Low friction cylinder. Air bearing is adopted for rod guide part. Since the rod and the guide are not in contact with each other, there is no frictional resistance and super precise control is possible. Also, there is no wear and dust generation. We also handle large type up to φ190 with custom order. Applications Precision pressure control not possible with conventional cylinders. Precision tension control of printing machines and plastic production equipment etc.
Description
Zero friction! Zero abrasion! It will be the cylinder with the best performance. Features Low friction cylinder. Air bearing is adopted for rod guide part. Since the rod and the guide are not in contact with each other, there is no frictional resistance and super precise control is possible. Also, there is no wear and dust generation. We also handle large type up to φ190 with custom order. Applications Precision pressure control not possible with conventional cylinders. Precision tension control of printing machines and plastic production equipment etc.

Suppliers

Company
Product
Description
Supplier Links
Air Bearing Cylinder - AC Series - FUJIKURA COMPOSITES Inc.
Tokyo, Japan
Air Bearing Cylinder
AC Series
Air Bearing Cylinder AC Series
Zero friction! Zero abrasion! It will be the cylinder with the best performance. Features Low friction cylinder. Air bearing is adopted for rod guide part. Since the rod and the guide are not in contact with each other, there is no frictional resistance and super precise control is possible. Also, there is no wear and dust generation. We also handle large type up to φ190 with custom order. Applications Precision pressure control not possible with conventional cylinders. Precision tension control of printing machines and plastic production equipment etc.

Zero friction! Zero abrasion!
It will be the cylinder with the best performance.

Features

  • Low friction cylinder. Air bearing is adopted for rod guide part.
  • Since the rod and the guide are not in contact with each other, there is no frictional resistance and super precise control is possible.
  • Also, there is no wear and dust generation.
  • We also handle large type up to Φ190 with custom order.

Applications

  • Precision pressure control not possible with conventional cylinders.
  • Precision tension control of printing machines and plastic production equipment etc.
Supplier's Site

Technical Specifications

  FUJIKURA COMPOSITES Inc.
Product Category Air Cylinders
Product Number AC Series
Product Name Air Bearing Cylinder
Stroke 0.7874 to 6.3 inch (20 to 160 mm)
Rated Load/Force 18.43 lbs (8.36 kg)
Operating Pressure 1.45 to 87.02 psi (1.02 to 61.24 m H2O)
Shaft Diameter 0.3150 to 3.86 inch (8 to 98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Linear Actuators - ARTEC® Stainless Steel ISO & Round Rod Air Cylinders - SERIES V - STAINLESS STEEL ROUND ROD AIR CYLINDERS -  - Branham, W.C. Inc.
Specs
Stroke 0.9843 to 19.69 inch (25 to 500 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 1.26 to 2.48 inch (32 to 63 mm)
View Details
Double Acting Cylinders - 60350 - Jergens, Inc.
Specs
Stroke 2 inch (50.8 mm)
Rated Load/Force 3000 lbs (1361 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details
7/16 Inch Bore Air Cylinder - 2-600 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.4375 inch (11.11 mm)
Body Material Stainless Steel; Brass
View Details
Mountable Pneumatic Round Cylinders -  - Bansbach Easylift®
Specs
Stroke 7.87 inch (200 mm)
Operating Pressure 87.02 to 145 psi (61.24 to 102 m H2O)
Shaft Diameter 0.9843 inch (25 mm)
View Details