Dymax Dispense Valves and Controllers, Model 828

Description
The Model 828 normally open disposable fluid path valve is designed to provide larger flow rates while still maintaining precise control over material flow rate. This dual-piston pinch valve can be used with many low-to-high viscosity materials and features a suck-back control so it can handle stringy and tacky materials with no mess. The valve also features a disposable fluid path which carries materials from the material reservoir to the dispense tip. Fluids are sealed within the fluid path, preventing contact with the valve's inner components and ensuring a contaminate-free dispensing process. The fluid path is easy to replace and requires a minimum clean up, allowing for rapid material changeover. The standard Model 828 valve is supplied with black polyethylene tubing but fluid paths of varying materials and sizes can be ordered for optimum material compatibility. This valve is compatible with a maximum tubing size of 0.375 in [9.53 mm] OD. The Model 828 valve can be integrated into an automated dispensing system and controlled with a four-way solenoid valve or paired with the Dymax DVC-345 Digital Valve Controller and a material reservoir to create a bench-top dispensing system.
Request a Quote Datasheet
Description
The Model 828 normally open disposable fluid path valve is designed to provide larger flow rates while still maintaining precise control over material flow rate. This dual-piston pinch valve can be used with many low-to-high viscosity materials and features a suck-back control so it can handle stringy and tacky materials with no mess. The valve also features a disposable fluid path which carries materials from the material reservoir to the dispense tip. Fluids are sealed within the fluid path, preventing contact with the valve's inner components and ensuring a contaminate-free dispensing process. The fluid path is easy to replace and requires a minimum clean up, allowing for rapid material changeover. The standard Model 828 valve is supplied with black polyethylene tubing but fluid paths of varying materials and sizes can be ordered for optimum material compatibility. This valve is compatible with a maximum tubing size of 0.375 in [9.53 mm] OD. The Model 828 valve can be integrated into an automated dispensing system and controlled with a four-way solenoid valve or paired with the Dymax DVC-345 Digital Valve Controller and a material reservoir to create a bench-top dispensing system.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dispense Valves and Controllers, Model 828 -  - Dymax
Torrington, CT, United States
Dispense Valves and Controllers, Model 828
Dispense Valves and Controllers, Model 828
The Model 828 normally open disposable fluid path valve is designed to provide larger flow rates while still maintaining precise control over material flow rate. This dual-piston pinch valve can be used with many low-to-high viscosity materials and features a suck-back control so it can handle stringy and tacky materials with no mess. The valve also features a disposable fluid path which carries materials from the material reservoir to the dispense tip. Fluids are sealed within the fluid path, preventing contact with the valve's inner components and ensuring a contaminate-free dispensing process. The fluid path is easy to replace and requires a minimum clean up, allowing for rapid material changeover. The standard Model 828 valve is supplied with black polyethylene tubing but fluid paths of varying materials and sizes can be ordered for optimum material compatibility. This valve is compatible with a maximum tubing size of 0.375 in [9.53 mm] OD. The Model 828 valve can be integrated into an automated dispensing system and controlled with a four-way solenoid valve or paired with the Dymax DVC-345 Digital Valve Controller and a material reservoir to create a bench-top dispensing system.

The Model 828 normally open disposable fluid path valve is designed to provide larger flow rates while still maintaining precise control over material flow rate. This dual-piston pinch valve can be used with many low-to-high viscosity materials and features a suck-back control so it can handle stringy and tacky materials with no mess.

The valve also features a disposable fluid path which carries materials from the material reservoir to the dispense tip. Fluids are sealed within the fluid path, preventing contact with the valve's inner components and ensuring a contaminate-free dispensing process. The fluid path is easy to replace and requires a minimum clean up, allowing for rapid material changeover. The standard Model 828 valve is supplied with black polyethylene tubing but fluid paths of varying materials and sizes can be ordered for optimum material compatibility. This valve is compatible with a maximum tubing size of 0.375 in [9.53 mm] OD.

The Model 828 valve can be integrated into an automated dispensing system and controlled with a four-way solenoid valve or paired with the Dymax DVC-345 Digital Valve Controller and a material reservoir to create a bench-top dispensing system.

Supplier's Site Datasheet

Technical Specifications

  Dymax
Product Category Dispensing Valve Systems
Product Name Dispense Valves and Controllers, Model 828
Valve Dispensing Technology Pinch Valve
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, Model 485 -  - Dymax
Specs
Valve Dispensing Technology Needle or Spool
Application wide range of applications including glob-top dispensing and dispensing UV light-curable adhesives in medical-device manufacturing
View Details
Dispense Valves and Controllers, Model 200 -  - Dymax
Specs
Valve Dispensing Technology Diaphragm
Application variety of applications including dot, bead, and potting applications
View Details
Dispense Valves and Controllers, Model 455 -  - Dymax
Specs
Valve Dispensing Technology Pinch Valve
Dispense Rate 1.8 L/min (1.83 in³/sec)
Material Temperature Range 350 F (177 C)
View Details