Interface Devices, Inc. Air Driven Liquid Intensifier E060/20

Description
The E-Series air driven pumps have a peak hydraulic horsepower output of 1.35 (1 kW) at 2/3 of stall pressure. Maximum air consumption is 29 scfm. These Air Driven Pumps are designed for fixed installation on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate large actuators.
Datasheet
Description
The E-Series air driven pumps have a peak hydraulic horsepower output of 1.35 (1 kW) at 2/3 of stall pressure. Maximum air consumption is 29 scfm. These Air Driven Pumps are designed for fixed installation on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate large actuators.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Air Driven Liquid Intensifier
E060/20
Air Driven Liquid Intensifier E060/20
The E-Series air driven pumps have a peak hydraulic horsepower output of 1.35 (1 kW) at 2/3 of stall pressure. Maximum air consumption is 29 scfm. These Air Driven Pumps are designed for fixed installation on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate large actuators.

The E-Series air driven pumps have a peak hydraulic horsepower output of 1.35 (1 kW) at 2/3 of stall pressure. Maximum air consumption is 29 scfm. These Air Driven Pumps are designed for fixed installation on our 1, 2 or 5 gallon (3.8, 7.6 or 18.9 L) reservoirs (or your own) to operate large actuators.

Datasheet

Technical Specifications

  Interface Devices, Inc.
Product Category Pressure Intensifiers and Boosters
Product Number E060/20
Product Name Air Driven Liquid Intensifier
Technology Type Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Cetop D03/NG6 Pressure Intensifier - MP-C - jbj Techniques Limited
Specs
Technology Type Hydraulic
Maximum Output Pressure 4351 to 7252 psi (3062 to 5104 m H2O)
Pressure Intensification Factor 1.5 to 9
View Details
Air Pressure Amplifier - HAA31 Series - Haskel International LLC
Specs
Technology Type Pneumatic
Maximum Output Pressure 600 psi (422 m H2O)
Fluid Compatibility Air
View Details
Pressure booster - DPA-40-16-CRVZS5 - Festo Corporation
Specs
Technology Type Pneumatic
Maximum Output Pressure 36.26 to 116 psi (25.52 to 81.66 m H2O)
Piston Travel 1.57 inch (40 mm)
View Details