Interface Devices, Inc. TASQ™ Air Driven Liquid Intensifier TASQ-45

Description
The TASQ Line air driven liquid pumps are a single ratio, single acting air driven liquid pump. All ratios are rated at 0.60 peak hydraulic horsepower at a maximum air consumption of 9 SCFM. TASQ air driven liquid pumps are furnished with either an integral, self-contained reservoir having a capacity of 40, 60, 80 or 120 cubic inch oil capacity or without a reservoir (the non reservoir version includes mounting brackets, pump-to-reservoir gasket and a 200 mesh low profile suction strainer). Reservoirs can be installed so that the two supplied site gages can be viewed from any side. Standard air driven liquid pump installation has site gages facing the regulator side of the pump as shown in the General Arrangement Drawing in the product manual to the right.
Datasheet
Description
The TASQ Line air driven liquid pumps are a single ratio, single acting air driven liquid pump. All ratios are rated at 0.60 peak hydraulic horsepower at a maximum air consumption of 9 SCFM. TASQ air driven liquid pumps are furnished with either an integral, self-contained reservoir having a capacity of 40, 60, 80 or 120 cubic inch oil capacity or without a reservoir (the non reservoir version includes mounting brackets, pump-to-reservoir gasket and a 200 mesh low profile suction strainer). Reservoirs can be installed so that the two supplied site gages can be viewed from any side. Standard air driven liquid pump installation has site gages facing the regulator side of the pump as shown in the General Arrangement Drawing in the product manual to the right.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TASQ™ Air Driven Liquid Intensifier - TASQ-45 - Interface Devices, Inc.
Milford, CT, USA
TASQ™ Air Driven Liquid Intensifier
TASQ-45
TASQ™ Air Driven Liquid Intensifier TASQ-45
The TASQ Line air driven liquid pumps are a single ratio, single acting air driven liquid pump. All ratios are rated at 0.60 peak hydraulic horsepower at a maximum air consumption of 9 SCFM. TASQ air driven liquid pumps are furnished with either an integral, self-contained reservoir having a capacity of 40, 60, 80 or 120 cubic inch oil capacity or without a reservoir (the non reservoir version includes mounting brackets, pump-to-reservoir gasket and a 200 mesh low profile suction strainer). Reservoirs can be installed so that the two supplied site gages can be viewed from any side. Standard air driven liquid pump installation has site gages facing the regulator side of the pump as shown in the General Arrangement Drawing in the product manual to the right.

The TASQ Line air driven liquid pumps are a single ratio, single acting air driven liquid pump. All ratios are rated at 0.60 peak hydraulic horsepower at a maximum air consumption of 9 SCFM. TASQ air driven liquid pumps are furnished with either an integral, self-contained reservoir having a capacity of 40, 60, 80 or 120 cubic inch oil capacity or without a reservoir (the non reservoir version includes mounting brackets, pump-to-reservoir gasket and a 200 mesh low profile suction strainer). Reservoirs can be installed so that the two supplied site gages can be viewed from any side. Standard air driven liquid pump installation has site gages facing the regulator side of the pump as shown in the General Arrangement Drawing in the product manual to the right.

Datasheet

Technical Specifications

  Interface Devices, Inc.
Product Category Pressure Intensifiers and Boosters
Product Number TASQ-45
Product Name TASQ™ Air Driven Liquid Intensifier
Technology Type Pneumatic
Maximum Output Pressure 3600 psi (2534 m H2O)
Pressure Intensification Factor 45
Unlock Full Specs
to access all available technical data

Similar Products

Cetop D03/NG6 Pressure Intensifier - MP-C - jbj Techniques Limited
Specs
Technology Type Hydraulic
Maximum Output Pressure 4351 to 7252 psi (3062 to 5104 m H2O)
Pressure Intensification Factor 1.5 to 9
View Details
Air Pressure Amplifier - AAT Series - Haskel International LLC
Haskel International LLC
Specs
Technology Type Pneumatic
Maximum Output Pressure 5000 psi (3519 m H2O)
Fluid Compatibility Air
View Details
Pressure booster - DPA-63-10-A - Festo Corporation
Specs
Maximum Output Pressure 29.01 to 116 psi (20.41 to 81.66 m H2O)
Piston Travel 2.48 inch (63 mm)
View Details